The PI74FCT374TQA is a high-speed, low-power octal D-type flip-flop with tri-state outputs manufactured by Pericom Semiconductor. This device is designed for use in high-performance memory and register applications. It uses advanced CMOS technology, providing high speed and low power consumption. The tri-state outputs enable the device to be connected directly to common bus lines, allowing for efficient data transfer and storage.
Applications
- Memory address registers
- Data buffers
- Bus interface circuits
- Microprocessor systems
- Peripheral controllers
Features
- High-speed operation: tpd = 4.5 ns (typical)
- Low power consumption: ICC = 10 mA (typical)
- TTL-compatible input and output levels
- Tri-state outputs for bus interfacing
- Positive-edge triggered D-type flip-flops
- Output enable control
- Available in SOIC and QSOP packages
Benefits
- Improved system performance due to fast propagation delay.
- Reduced power consumption for energy-efficient designs.
- Easy integration with TTL logic devices.
- Efficient bus interfacing with tri-state outputs.
- Simplified system design with positive-edge triggering.
- Flexible data control with output enable.
The PI74FCT374TQA consists of eight D-type flip-flops with a common clock input. The data at the D inputs is transferred to the outputs on the positive-going edge of the clock pulse. The outputs are tri-state, meaning they can be in a logic high, logic low, or high-impedance state. The output enable (OE) input controls the state of the outputs. When OE is low, the outputs are enabled; when OE is high, the outputs are in the high-impedance state. The device operates from a single 5V power supply. The device's high-speed performance and tri-state outputs make it ideal for use in high-speed memory systems and bus interface applications where data contention must be avoided. Its robust design ensures reliable operation over a wide range of temperature and voltage conditions.