The PI74LCX245L is an octal transceiver with 3-state outputs manufactured by Pericom Semiconductor. This device is designed for high-performance, low-voltage bus interface applications. It allows bidirectional data transfer between two buses or systems. With its low voltage operation and high-speed performance, it is ideal for portable devices and battery-powered systems.
Applications
- Low-voltage bus systems
- Data transceivers
- Memory interface
- Microprocessor systems
- Portable devices
Features
- Low voltage operation: 2.3V to 3.6V
- High-speed operation: tpd = 4.5 ns (typical) at 3.3V
- Low power consumption: ICC = 10 μA (maximum)
- TTL compatible inputs
- 3-state outputs for bus interface
- Bidirectional data transfer
- Available in SOIC package
Benefits
- Improved system performance due to fast propagation delays
- Extended battery life due to low power consumption
- Easy integration with TTL logic circuits
- Direct interface to bus lines, simplifying design
- Flexible data transfer direction control
- Compact SOIC package for space-constrained applications
Technical Specifications
The PI74LCX245L operates from a supply voltage range of 2.3V to 3.6V. Its inputs are TTL compatible, which simplifies interfacing with older 5V logic. The operating temperature range is -40°C to +85°C. The direction control (DIR) input determines the direction of data flow through the device. The output enable (OE) input controls the 3-state outputs. When OE is high, the outputs are disabled. The device is available in SOIC (Small Outline Integrated Circuit) package. It adheres to RoHS standards.