EN
  • EN
  • DE

PI74LPT244Q

Part No PI74LPT244Q
Manufacturer Pericom
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Fast CMOS 3.3V 8-Bit Buffer/Line Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Pericom
Win Source Part Number 1237668-PI74LPT244Q
Manufacturer Homepage www.pericom.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI74LPT244Q CAD Model

Description

The PI74LPT244Q is a high-performance octal buffer/line driver from Pericom Semiconductor. It's designed for use in a variety of digital applications where high speed and low power consumption are critical. The device is part of the LPT (Low Power Transceiver) family, which emphasizes efficient signal transmission and minimal energy usage.

Applications:

  • Data communication systems
  • Memory interface applications
  • Bus interface applications
  • Address drivers
  • Clock drivers

Features:

  • Octal buffer/line driver configuration
  • 3-state outputs for bus interfacing
  • Low power consumption
  • High-speed operation
  • TTL compatible inputs
  • Multiple package options available

Benefits:

  • Improved system performance due to high-speed operation
  • Reduced power consumption, leading to longer battery life in portable applications
  • Easy integration into existing TTL systems
  • Flexible bus interfacing with 3-state outputs
  • Increased system reliability due to robust design

The PI74LPT244Q operates from a supply voltage of typically 5V and features a propagation delay in the nanosecond range, enabling fast data transfer rates. The 3-state outputs allow multiple devices to share a common bus, simplifying system design and reducing component count. The device is designed to be a direct replacement for industry-standard 74LS244 and 74HC244 devices, offering improved performance and lower power consumption. Its TTL-compatible inputs ensure seamless integration with existing logic families. The device's robust design and high-quality manufacturing ensure reliable operation in demanding environments. The PI74LPT244Q is an essential component for modern digital systems requiring high speed, low power, and reliable signal transmission.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess