The PI74LPT244SC is an octal buffer/line driver with TRI-STATE outputs. Designed for low-voltage applications, it operates in the 3.3V range and offers high-performance bus interface capabilities. This device is commonly used to improve signal integrity and drive capacity in data transmission systems.
Applications
- Memory address drivers
- Clock drivers
- Data bus transceivers
- Output port expanders
Features
- 3.3V Operation
- Octal configuration (8 channels)
- TRI-STATE outputs
- High output drive capability
- Low ground bounce
- ESD protection
Benefits
- Provides signal buffering and amplification for improved signal integrity and drive strength.
- TRI-STATE outputs enable multiple devices to share a common bus, reducing system complexity.
- Low ground bounce minimizes noise and improves system stability.
- Wide operating temperature range allows operation in diverse environments.
- ESD protection enhances device reliability and prevents damage from electrostatic discharge.
The device utilizes advanced low-power technology to minimize power consumption, making it suitable for portable and battery-powered applications. The enable pin controls all eight outputs, placing them in a high-impedance state when disabled.
Technical Specifications: The PI74LPT244SC typically offers propagation delays in the nanosecond range and a high output current drive. Detailed electrical characteristics can be found in the device datasheet.
Package: The PI74LPT244SC is available in a SOIC (Small Outline Integrated Circuit) package.
Operating Conditions: Proper decoupling capacitors should be used near the power supply pins to minimize noise. Refer to the datasheet for specific recommendations.