EN
  • EN
  • DE

PI7C8150ND

Part No PI7C8150ND
Manufacturer Pericom
Description 2-Port PCI-to-PCI Bridge
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 1237699-PI7C8150ND
Manufacturer Homepage www.pericom.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI7C8150ND CAD Model

Description

The PI7C8150ND is a PCI Express to PCI bridge, designed to provide a seamless connection between PCI Express and legacy PCI bus architectures. Manufactured by Pericom (now Diodes Incorporated), this bridge enables systems with PCI Express chipsets to interface with existing PCI peripherals and expansion cards. It's a crucial component for maintaining compatibility and extending the lifespan of older PCI-based hardware in newer systems.

Applications:

  • Connecting legacy PCI cards to modern PCI Express based motherboards.
  • Industrial PCs requiring both PCI Express and PCI slots.
  • Embedded systems needing PCI connectivity through a PCI Express interface.
  • Data acquisition systems using PCI data acquisition cards in a PCI Express environment.
  • Test and measurement equipment needing to interface with PCI instruments.

Features:

  • Compliant with PCI Express Base Specification Revision 1.0a.
  • Compliant with PCI Local Bus Specification Revision 2.3.
  • Supports both Master and Target PCI operations.
  • Integrated PCI clock request function.
  • Supports up to 133 MHz PCI clock frequency.
  • Supports PCI Express Advanced Error Reporting (AER).
  • Supports up to 256 bytes of PCI Express Maximum Payload Size.
  • Integrated DMA controller for efficient data transfer between PCI Express and PCI buses.
  • Configuration via PCI Express interface.
  • Lead-free and RoHS compliant.

Benefits:

  • Extends the life of legacy PCI peripherals by allowing them to be used in newer systems with PCI Express.
  • Provides a cost-effective solution for maintaining compatibility between different bus architectures.
  • Simplifies system design by handling the complexities of PCI Express to PCI bridging.
  • Ensures reliable data transfer with integrated DMA controller and error reporting.
  • Offers flexibility in system configuration through PCI Express interface.
  • Reduces development time and cost by providing a complete bridging solution.

Additional Details:

The PI7C8150ND typically operates at a power supply voltage of 3.3V. It is often available in a variety of packages, including PQFP (Plastic Quad Flat Package). It includes features for power management, allowing for efficient power consumption in various operating states. The device's interrupt controller manages interrupt signals between the PCI Express and PCI buses, ensuring proper system operation. Its PCI Express interface supports link speeds of 2.5 GT/s. The chip's robust design and comprehensive feature set make it well-suited for demanding industrial and embedded applications. Detailed timing diagrams and application notes are typically available from Diodes Incorporated to aid in system design and implementation.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess