EN
  • EN
  • DE

PI7C8154BNA

Part No PI7C8154BNA
Manufacturer Pericom
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case BGA
Manufacturer Pericom
Manufacturer Homepage www.pericom.com
Win Source Part Number 755624-PI7C8154BNA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI7C8154BNA CAD Model

Description

The PI7C8154BNA is a PCI Express to PCI/PCI-X bridge manufactured by Pericom (now Diodes Incorporated). This bridge allows for seamless integration between modern PCI Express systems and legacy PCI or PCI-X devices. It is commonly used in industrial PCs, embedded systems, and other applications requiring compatibility with older PCI peripherals.

Applications:

  • Industrial PCs: Allows the use of legacy PCI cards in modern industrial PC systems.
  • Embedded Systems: Enables the integration of PCI peripherals into embedded systems with PCI Express interfaces.
  • Data Acquisition Systems: Provides a bridge for connecting PCI-based data acquisition cards to PCI Express systems.
  • Test and Measurement Equipment: Enables the use of legacy PCI test and measurement cards in modern systems.
  • Medical Equipment: Facilitates the integration of PCI peripherals into medical devices with PCI Express interfaces.

Features:

  • PCI Express to PCI/PCI-X Bridge: Bridges between PCI Express and PCI/PCI-X buses.
  • PCI Express 1.0a Compliant: Complies with the PCI Express 1.0a specification.
  • PCI/PCI-X Compliant: Complies with the PCI and PCI-X specifications.
  • Supports 32-bit and 64-bit PCI: Supports both 32-bit and 64-bit PCI devices.
  • Supports 33 MHz and 66 MHz PCI: Supports both 33 MHz and 66 MHz PCI clock speeds.
  • Advanced Power Management: Supports advanced power management features for energy efficiency.
  • Interrupt Controller: Integrated interrupt controller for PCI devices.

Benefits:

  • Legacy Compatibility: Enables the use of legacy PCI devices in modern PCI Express systems.
  • Seamless Integration: Provides a seamless bridge between PCI Express and PCI/PCI-X buses.
  • High Performance: Supports high-speed data transfer between PCI Express and PCI devices.
  • Energy Efficiency: Reduces power consumption through advanced power management features.
  • Cost-Effective Solution: Provides a cost-effective solution for integrating legacy PCI devices into modern systems.

Additional Details:

The PI7C8154BNA is a key component for systems requiring backward compatibility with legacy PCI peripherals. It allows for the reuse of existing PCI cards in new systems based on PCI Express, reducing the need for costly redesigns or replacements. The bridge supports both 32-bit and 64-bit PCI devices, as well as 33 MHz and 66 MHz PCI clock speeds, providing flexibility for a wide range of applications. The integrated interrupt controller simplifies the design of PCI-based systems. The device is compliant with the PCI Express 1.0a specification, ensuring compatibility with a wide range of PCI Express host systems. The PI7C8154BNA is commonly used in industrial PCs, embedded systems, and other applications where legacy PCI compatibility is required.

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5551 $60.4367
40+ $2.9164 $116.6560
62+ $2.8251 $175.1562
85+ $2.7350 $232.4750
110+ $2.6438 $290.8180
147+ $2.3701 $348.4047
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess