EN
  • EN
  • DE

PI7C9X440SLAFDE

Part No PI7C9X440SLAFDE
Manufacturer Pericom
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025335-PI7C9X440SLAFDE
Categories OEM Parts(O-R)
Manufacturer Pericom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PI7C9X440SLAFDE CAD Model

Description

The PI7C9X440SLAFDE is a PCIe to four-port PCI/PCI-X bridge manufactured by Pericom (now Diodes Incorporated). This bridge allows older PCI and PCI-X devices to be used in newer systems that support the PCIe (Peripheral Component Interconnect Express) standard. It is commonly used in industrial PCs, embedded systems, and other applications where legacy PCI devices need to be integrated into modern computing platforms. The PI7C9X440SLAFDE provides a reliable and efficient bridge between the two bus architectures.

Applications

  • Industrial PCs: Used in industrial PCs to support legacy PCI and PCI-X cards.
  • Embedded Systems: Employed in embedded systems to integrate older PCI devices into newer systems.
  • Data Acquisition Systems: Integrated into data acquisition systems to connect PCI-based data acquisition cards.
  • Test and Measurement Equipment: Utilized in test and measurement equipment to support PCI-based instruments.

Features

  • PCIe to PCI/PCI-X Bridge: Provides a bridge between PCIe and PCI/PCI-X bus architectures.
  • Four-Port Support: Supports up to four PCI/PCI-X devices.
  • Transparent Bridging: Offers transparent bridging, allowing PCI devices to operate as if they were directly connected to the PCIe bus.
  • High Performance: Delivers high-performance data transfer between the PCIe and PCI buses.
  • Flexible Configuration: Supports various configuration options to accommodate different system requirements.

Benefits

  • Legacy Device Support: Enables the use of legacy PCI and PCI-X devices in modern systems.
  • System Integration: Simplifies the integration of PCI devices into PCIe-based systems.
  • Increased System Flexibility: Increases system flexibility by supporting a wider range of peripherals.
  • Cost Savings: Reduces costs by allowing the reuse of existing PCI devices.

Additional Details

The PI7C9X440SLAFDE is designed to comply with the PCIe and PCI/PCI-X specifications. It typically requires a 3.3V power supply. The device is available in a BGA (Ball Grid Array) package. Key electrical characteristics include power consumption, data transfer rates, and latency. The PI7C9X440SLAFDE supports various PCI/PCI-X bus speeds and configurations. It also incorporates features such as error detection and correction to ensure reliable data transfer. The bridge is often used in conjunction with other interface chips and controllers to create a complete system solution for integrating PCI devices into PCIe-based platforms.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
KOA Speer
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.2727 $54.5454
5+ $22.3776 $111.8880
7+ $21.6783 $151.7481
10+ $20.9790 $209.7900
13+ $20.2797 $263.6361
17+ $18.1818 $309.0906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess