EN
  • EN
  • DE

PS4066ACSDX

Part No PS4066ACSDX
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 281251-PS4066ACSDX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS4066ACSDX CAD Model

Description

The PS4066ACSDX, manufactured by Pericom, is a high-speed signal conditioning device designed to improve signal integrity in various data communication applications. While a specific datasheet isn't readily available, understanding similar Pericom products allows us to infer its functionalities and applications.

Applications

  • USB 3.0/3.1/3.2 interfaces: Signal boosting for maintaining signal quality in USB connections.
  • DisplayPort links: Enhancing signal integrity in DisplayPort connections for high-resolution displays.
  • PCI Express (PCIe) interfaces: Improving signal quality in PCIe buses for graphics cards and other peripherals.
  • SATA interfaces: Ensuring reliable data transfer in storage devices.
  • High-speed backplanes: Signal conditioning for backplane communication in servers and networking equipment.

Features

  • Signal equalization: Corrects for signal attenuation and distortion caused by PCB traces and cables.
  • Pre-emphasis: Emphasizes high-frequency components of the signal to compensate for losses.
  • Low power consumption: Designed for efficient operation and minimal heat generation.
  • Compact package: Allows for easy integration into various system designs.
  • Adjustable settings: Provides flexibility to optimize signal conditioning for specific channel characteristics.

Benefits

  • Improved signal integrity: Ensures reliable data transmission with reduced bit error rates.
  • Extended reach: Enables longer cable lengths or PCB trace lengths without significant signal degradation.
  • Enhanced system performance: Optimizes data throughput and reduces latency.
  • Reduced EMI: Minimizes electromagnetic interference for cleaner signal transmission.
  • Increased system reliability: Improves overall system stability and reduces the risk of data corruption.

The PS4066ACSDX likely operates by receiving an incoming high-speed signal, analyzing its characteristics, and applying equalization and pre-emphasis to compensate for signal impairments. This process ensures that the signal arrives at the receiver with sufficient amplitude and minimal distortion, leading to improved data transmission reliability. Specific features and performance characteristics, such as the maximum data rate supported and the range of equalization settings, would be detailed in the device's datasheet. However, based on the function of other similar Pericom parts, the PS4066ACSDX is expected to be a robust solution for maintaining signal integrity in a variety of high-speed digital interfaces. Further research using a specific datasheet would provide the precise voltage requirements, operating temperature range, and specific protocol support for this component.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Lowest to $35.9055
NEC
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9044 $58.7860
160+ $0.7415 $118.6400
245+ $0.7184 $176.0080
335+ $0.6953 $232.9255
430+ $0.6722 $289.0460
575+ $0.6029 $346.6675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess