EN
  • EN
  • DE

SN74AHC16374DL

Part No SN74AHC16374DL
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 8BIT 48SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)
Manufacturer Texas Instruments
Series 74AHC
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-BSSOP (0.295", 7.50mm Width)
Case / Package 48-SSOP
Family Name 74AHC16374
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-4571-5-ND, -SN74AHC16374DL-NDR, -SN74AHC16374DLG4, 296-4571-5, 296-4571-5-NDR, -296-4571-5, -SN74AHC16374DLG4-NDR
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934528-SN74AHC16374DL
Ultra Librarian 3D Model Ultra Librarian SN74AHC16374DL CAD Model

Description

Product Overview: SN74AHC16374DL from Texas Instruments

The SN74AHC16374DL is a high-performance, 16-bit edge-triggered D-type flip-flop designed by Texas Instruments. This integrated circuit (IC) is part of the 'AHC' family, which stands for Advanced High-Speed CMOS. It is specifically designed to offer both high speed and low power consumption, making it suitable for a wide variety of digital applications.

With its 16-bit bi-directional bus interface, the SN74AHC16374DL is optimized for driving bus lines or buffer memory address registers. The dual-enable functionality allows each 8-bit section to be operated independently, providing flexibility and ease of use. The device has two output-enable (OE) inputs which control the transceiver function. When OE is low, the device passes data from the A inputs to the B outputs. When OE is high, the B outputs are in the high-impedance state, which is ideal for interfacing with bus lines in a bus-organized system.

One of the key features of the SN74AHC16374DL is its edge-triggered design. This means that data on the A or B bus can be captured on the rising edge of the clock (CLK) input while the output-enable (OE) input is held low. The flip-flop has a wide operating voltage range of 2 V to 5.5 V, which provides compatibility with a variety of logic levels and enables it to be used in mixed-voltage systems.

The SN74AHC16374DL is housed in a 48-pin SSOP (Shrink Small-Outline Package) that provides a compact footprint while still offering ease of soldering and heat dissipation. Texas Instruments has designed this product for optimal reliability and endurance, ensuring that it meets the industry standards for performance and quality.

Overall, the SN74AHC16374DL is an excellent choice for designers who require a high-speed, low-power, and reliable 16-bit flip-flop. Its advanced features and versatile power handling make it a valuable component for applications such as data storage, communication systems, and complex computing devices.

For more detailed specifications and application notes, designers and engineers are encouraged to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

ON Semiconductor
Octal D Flip-Flop with 3-State Outputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.0662
Texas Instruments
IC D-TYPE POS TRG DUAL 14DIP
Lowest to $1.7918
Texas Instruments
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $0.1932
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.7409
ON Semiconductor
Hex D Master-Slave Flip-Flop | IC FF D-TYPE SNGL 6BIT 20PLCC
Lowest to $3.7165
ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $1.7588
ON Semiconductor
Quad D Flip-Flop with Common Clock and Reset High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 4BIT 16TSSOP
Lowest to $0.1656
ON Semiconductor
3-STATE Octal D-Type Latch . 3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4400
ON Semiconductor
Dual D-Type Flip-Flop with Set and Reset | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.0735

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess