EN
  • EN
  • DE

ST1307BAB-2.0480(T)

Part No ST1307BAB-2.0480(T)
Manufacturer Pericom
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 999236-ST1307BAB-2.0480(T)
Categories OEM Parts( S )
Manufacturer Pericom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST1307BAB-2.0480(T) CAD Model

Description

The ST1307BAB-2.0480(T) is a crystal oscillator manufactured by Pericom. It is a precision timing device designed to provide a stable and accurate clock signal for various electronic applications. Crystal oscillators like the ST1307BAB-2.0480(T) are crucial components in systems requiring precise timing, such as microcontrollers, communication devices, and digital signal processing equipment.

Applications

  • Microcontrollers: Providing a clock signal for microcontroller operation.
  • Communication Equipment: Timing signal for network devices and communication protocols.
  • Digital Signal Processing: Clock source for DSP applications requiring precision.
  • Frequency Synthesizers: Reference clock in frequency synthesis circuits.
  • Real-Time Clocks (RTC): Providing a stable time base for RTC circuits.

Features

  • Frequency: 2.0480 MHz
  • Stability: Offers stable frequency output over temperature and voltage variations.
  • Package: Likely a surface-mount package, enabling compact design and automated assembly.
  • Low Jitter: Designed for low phase jitter to maintain signal integrity.
  • Operating Temperature: Operates over a specified temperature range, suitable for various environments.

Benefits

  • Accurate Timing: Provides a precise clock signal for reliable system operation.
  • Stable Performance: Maintains stable frequency output under varying conditions.
  • Compact Size: Surface-mount package allows for integration into space-constrained applications.
  • Reduced Jitter: Low jitter characteristics improve signal integrity and reduce timing errors.
  • Reliable Operation: Designed for reliable performance in demanding applications.

Additional Details

Crystal oscillators such as the ST1307BAB-2.0480(T) utilize the piezoelectric properties of quartz crystals to generate a stable oscillating signal. The crystal is precisely cut and shaped to resonate at a specific frequency. This frequency is then used as a reference for generating clock signals in electronic circuits. The oscillator circuit typically includes the crystal, an amplifier, and feedback components to sustain the oscillation. The stability of the oscillator is influenced by factors such as temperature, voltage variations, and aging.

Pericom (now Diodes Incorporated) is a well-known manufacturer of timing and connectivity solutions, offering a wide range of crystal oscillators and other related components. Their products are widely used in various industries, including telecommunications, computing, and industrial automation.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess