EN
  • EN
  • DE

PLL701-01SC

Part No PLL701-01SC
Manufacturer PhaseLink Corporation
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer PhaseLink Corporation
Win Source Part Number 277496-PLL701-01SC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PLL701-01SC CAD Model

Description

The PLL701-01SC is a clock synthesizer IC manufactured by PhaseLink Corporation, engineered to generate precise and stable clock frequencies. This device utilizes Phase-Locked Loop (PLL) technology to synthesize various output frequencies derived from a reference input clock. The '-01SC' suffix specifies a particular frequency configuration and output characteristics, requiring a datasheet review for precise details.

Applications:

  • Data Centers: Supplies accurate clocking for servers, storage devices, and network infrastructure.
  • Telecommunications Equipment: Used in base stations, routers, and switches.
  • High-Performance Computing: Provides timing signals for CPUs, GPUs, and memory subsystems.
  • Test and Measurement Instruments: Used in signal generators, oscilloscopes, and logic analyzers.
  • Medical Imaging Equipment: Provides stable clock signals for imaging systems.

Features:

  • Low Phase Noise: Minimizes jitter for improved signal integrity.
  • Multiple Output Clocks: Generates several clock signals simultaneously.
  • Programmable Output Frequencies: Offers flexibility in selecting the desired output frequency.
  • Integrated Voltage-Controlled Oscillator (VCO): Simplifies design and reduces component count.
  • Small Footprint Package: Conserves valuable board space.

Benefits:

  • Enhanced System Performance: Precise clock signals contribute to higher data rates and improved system stability.
  • Reduced Bill of Materials: Integrated features minimize the need for external components.
  • Simplified Design Process: Easy-to-use interface and comprehensive documentation accelerate development.
  • Increased System Reliability: Stable clock signals ensure reliable system operation.
  • Lower Power Consumption: Efficient design minimizes power dissipation.

The PLL701-01SC typically requires an external crystal or reference oscillator for input. The PLL then multiplies and divides this reference frequency to generate the desired output frequencies. Output signal types can include LVPECL, LVDS, or CMOS, depending on the device configuration, which can be verified in the datasheet. Proper power supply decoupling and grounding are crucial for optimal performance and minimizing noise. Refer to the manufacturer's datasheet for detailed specifications, application notes, and recommended layout guidelines.

You May Also Be Interested in

NVIDIA
Lowest to $58.7549
NEC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NIKO-SEM
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC-TOKIN
Multilayer Ceramic Capacitor (MLCC)
Need more? Email Us
NVIDIA
Lowest to $47.5828
STMicroelectronics
Need more? Email Us
NPC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess