EN
  • EN
  • DE

0803621:0051

Part No 0803621:0051
Manufacturer Phoenix Contact
Catalog Terminal Blocks - Marker Strips
Description TERM BLOCK MARKER  /  Connector Label, Snap In For CLIPLINE Series
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks - Accessories - Marker Strips
Mfr Phoenix Contact
Series CLIPLINE
Package Bulk
Product Status Last Time Buy
Type Label, Snap In
Legend Numbers, 51 through 60
Pitch 0.244" (6.20mm)
For Use With/Related Products CLIPLINE Series
Color White
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Standard Package 10
Win Source Part Number 990689-0803621:0051
Ultra Librarian 3D Model Ultra Librarian 0803621:0051 CAD Model

Description

The CLIPLINE label snap-in terminal block marker strips are designed for use with CLIPLINE series products.

  • Color: White
  • Pitch: 0.244 inches (6.20mm)
  • Numbers: 51 through 60
  • Ideal for: Labeling and organizing terminal blocks in electrical wiring systems
  • MSL: 1 (Unlimited)
  • HTSUS Code: 3926.90.9985
  • Manufacturer: Phoenix Contact
  • Status: Last Time Buy

You May Also Be Interested in

Phoenix Contact
TERM BLK MARKER SET W/O INSERTS
Need more? Email Us
Omron
TB LABEL 2.5MM MARKING 51-60
Need more? Email Us
Omron
TB LABEL 6MM MARKING 41-50
Need more? Email Us
Omron
TB LABEL 2.5MM MARKING 61-70
Need more? Email Us
Omron
TB LABEL 4MM MARKING 31-40
Need more? Email Us
Eaton Bussmann
MARKING STRIP
Need more? Email Us
Omron
TB LABEL 6MM MARKING 71-80
Need more? Email Us
Omron
TB LABEL 4MM NO MARKING
Need more? Email Us
Omron
TB LABEL 4MM MARKING 51-60
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess