EN
  • EN
  • DE
  • IT

1050017:0111

Part No 1050017:0111
Manufacturer Phoenix Contact
Catalog Terminal Blocks - Marker Strips
Description ZACK STRIP 10-SECTION WHITE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Label, Snap In
Legend Numbers, 111 through 120
Pitch 0.205" (5.20mm)
For Use With/Related Products CLIPLINE ST and UT Series
Color White
Package Strip
Supply and Demand Status Shortage
Win Source Part Number 1570765-1050017:0111
Ultra Librarian 3D Model Ultra Librarian 1050017:0111 CAD Model

Description

N

You May Also Be Interested in

Weidmuller
MARKER CONN 12X3MM WHT 400/BX
Need more? Email Us
Weidmuller
DEK 5/6 MC NE ORANGE
Need more? Email Us
Weidmuller
DEK 5/5 MULTI CARD 200/CD
Need more? Email Us
Weidmuller
ZAD 1/4
Need more? Email Us
TE Connectivity
SNK BLANK / Connector Label, Snap In For SNK Series
Need more? Email Us
Weidmuller
TAG MARKER 8X5MM WHT 720/BX
Need more? Email Us
Weidmuller
TERMINAL MARKER DEK 5/5 PLUS MC
Need more? Email Us
Weidmuller
MARKER CONN 15X3MM WHT 480/BX
Need more? Email Us
Weidmuller
TAG MARKER 10X5MM WHT 720/BX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess