EN
  • EN
  • DE

1430491

Part No 1430491
Manufacturer Phoenix Contact
Catalog Circular Connectors - Accessories
Description CONN SEALING COVER M12 SILVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Cap (Cover), Sealing
For Use With/Related Products Free Hanging (In-Line) M12 Connectors
Shell Size - Insert M12
Material Metal
Features Dust Tight, Metal Chain with Ring, Waterproof
Color Silver
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1615034-1430491
Ultra Librarian 3D Model Ultra Librarian 1430491 CAD Model

Description

N

You May Also Be Interested in

Amphenol Industrial Operations
GT 24 GASKET REAR MOUNT
Need more? Email Us
LEMO
CONN STRAIN RELIEF GRAY
Need more? Email Us
LEMO
CONN STRAIN RELIEF GRAY
Need more? Email Us
LEMO
CONN STRAIN RELIEF WHITE
Need more? Email Us
Hirose Electric Co Ltd
CONN DUST COVER 15
Need more? Email Us
Amphenol PCD
1/4 PERIMETER MOUNTING FLANGE UN
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
LEMO
CONN STRAIN RELIEF ORANGE
Need more? Email Us
Amphenol Industrial Operations
MIL-26482 MS/PT/CMB CAP ASSY
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess