EN
  • EN
  • DE

1458868

Part No 1458868
Manufacturer Phoenix Contact
Catalog Circular Cable Assemblies
Description CABLE 5 POS MALE/WIRES500MM / Sensor/Actuator 0.5m 22AWG M12 Circular 5 Position M
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer Phoenix Contact
Connector Type Circular 05 pos Male to Wire Leads
Length 1.64' (500.00mm)
Cable Type Individual
Color Multiple
Usage Industrial Environments - IP67
Win Source Part Number 793640-1458868
Popularity Medium
Supply and Demand Status Limited
Family Name 1458868
Introduction Date June 24, 2013
ECCN EAR99
Country of Origin Germany
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian 1458868 CAD Model

Description

The Phoenix Contact 1458868 is a circular cable assembly designed for robust and reliable signal and power transmission in industrial environments. This cable assembly is part of Phoenix Contact's extensive range of connectivity solutions, known for their high quality and durability. The 1458868 cable assembly is typically used to connect sensors, actuators, and other electronic components in various industrial automation applications.

Applications

  • Industrial Automation Systems: Connecting sensors, actuators, and controllers in automated production lines.
  • Robotics: Providing power and signal connections to robotic arms and other robotic equipment.
  • Machine Building: Integrating electrical components within machinery, ensuring reliable operation.
  • Process Control: Linking field devices to control systems in chemical, oil, and gas plants.
  • Transportation: Supplying power and signal connections in transportation systems such as trains and buses.

Features

  • Durable Construction: Designed to withstand harsh industrial environments, including exposure to vibration, chemicals, and extreme temperatures.
  • Shielded Cable: Provides excellent protection against electromagnetic interference (EMI), ensuring signal integrity.
  • High-Quality Connectors: Features robust circular connectors that provide secure and reliable connections.
  • IP67 Protection: Offers protection against dust and water ingress, making it suitable for use in demanding environments.
  • Various Length Options: Available in different lengths to accommodate diverse application requirements.

Benefits

  • Increased Reliability: Ensures stable and dependable connections, reducing the risk of downtime.
  • Improved Signal Integrity: Shielded cable minimizes EMI, resulting in accurate and reliable signal transmission.
  • Enhanced Safety: Robust construction and IP67 protection safeguard against environmental hazards and potential damage.
  • Easy Installation: Pre-assembled cable simplifies installation, saving time and reducing labor costs.
  • Long Service Life: High-quality materials and construction extend the service life of the cable assembly, minimizing maintenance requirements.

Additional Details

The Phoenix Contact 1458868 circular cable assembly typically utilizes a standard pin configuration for signal and power transmission. The cable jacket is made of durable materials such as PVC or PUR, which provide excellent resistance to abrasion, chemicals, and UV radiation. The connectors are often constructed from metal or high-performance plastics, ensuring long-lasting performance in harsh conditions. The assembly is designed to meet relevant industry standards, such as RoHS and REACH, ensuring compliance with environmental regulations.

The specific technical specifications, such as voltage and current ratings, cable gauge, and connector type, will vary depending on the exact configuration of the 1458868 cable assembly. It is important to consult the product datasheet or contact Phoenix Contact directly for detailed information on the specific model being used.

You May Also Be Interested in

HARTING
CIR CBL 12POS PLUG TO WIRE 1.64'
Need more? Email Us
Amphenol CONEC
CIRC CBL 4POS PLUG TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 4POS PLUG TO WIRE 6.56'
Need more? Email Us
TE Connectivity
CIRC CBL 3POS RCPT TO WIRE 4.92'
Need more? Email Us
Phoenix Contact
CIRC CBL 4POS RCPT TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 8POS PLUG TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 4POS PLUG TO WIRE 1.64'
Need more? Email Us
Amphenol CONEC
CIRC CBL 8POS PLUG TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 5POS PLUG TO WIRE 1.64'
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess