EN
  • EN
  • DE

1708123

Part No 1708123
Manufacturer Phoenix Contact
Catalog Terminal Blocks - Wire to Board
Description TERM BLK 11P SIDE ENT 3.81MM PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, InterconnectsTerminal BlocksWire to Board
Manufacturer Phoenix Contact
Series COMBICON MKKDS
Packaging Bulk
Part Status Active
Number of Levels 2
Positions Per Level 11
Pitch 0.150" (3.81mm)
Mating Orientation Horizontal with Board
Current 10 A
Voltage 300 V
Wire Gauge 16-30 AWG
Mounting Type Through Hole
Wire Termination Screw - Rising Cage Clamp
Color Green
Housing Material Polyamide (PA), Nylon
Torque - Screw 0.22-0.25 Nm (1.9-2.2 Lb-In)
Screw Thread M2
Ultra Librarian 3D Model Ultra Librarian 1708123 CAD Model

You May Also Be Interested in

Phoenix Contact
TERM BLK 3P TOP ENTRY 3.5MM PCB
Lowest to $0.7567
Phoenix Contact
TERM BLK 3P SIDE ENTRY 10MM PCB
Lowest to $12.1212
Phoenix Contact
TERM BLK 3P SIDE ENT 7.62MM PCB
Need more? Email Us
Phoenix Contact
TERM BLOCK 1POS 45DEG PCB
Need more? Email Us
WAGO Corporation
PCB TERMINAL BLOCK; PUSH-BUTTON;
Lowest to $1.5187
Phoenix Contact
TERM BLK 2P SIDE ENT 7.62MM PCB
Lowest to $0.4675
WAGO Corporation
PCB TERMINAL BLOCK; 2.5 MM; PIN
Lowest to $1.5862
Phoenix Contact
TERM BLK 2P TOP ENTRY 3.5MM PCB
Need more? Email Us
Phoenix Contact
TERM BLOCK 2POS 45DEG 5.08MM PCB
Lowest to $2.0527

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess