EN
  • EN
  • DE

1706701

Part No 1706701
Manufacturer Phoenix Contact
Catalog Terminal Blocks - Wire to Board
Description TERM BLOCK 1POS 45DEG PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, InterconnectsTerminal BlocksWire to Board
Manufacturer Phoenix Contact
Series COMBICON ZFKDS
Packaging Bulk
Part Status Active
Number of Levels 1
Positions Per Level 1
Mating Orientation 45° (135°) Angle with Board
Current 10 A
Voltage 300 V
Wire Gauge 12-26 AWG
Mounting Type Through Hole
Wire Termination Screwless - Spring Cage, Tension Clamp
Features Interlocking (Side)
Color Green
Housing Material Polyamide (PA), Nylon
Ultra Librarian 3D Model Ultra Librarian 1706701 CAD Model

You May Also Be Interested in

Phoenix Contact
TERM BLK 2P SIDE ENT 7.62MM PCB
Lowest to $0.4675
Amphenol Anytek
TERM BLK 2P SIDE ENT 3.81MM PCB
Lowest to $0.4458
Phoenix Contact
TERM BLK 6POS SIDE ENTRY 5MM PCB
Need more? Email Us
Phoenix Contact
TERM BLOCK 2POS 35DEG 5.08MM PCB
Lowest to $0.9287
WAGO Corporation
PCB TERMINAL BLOCK; PUSH-BUTTON;
Lowest to $0.5454
Phoenix Contact
MKDS 1/ 4-3 5 HT BK
Need more? Email Us
Phoenix Contact
TERM BLOCK 3POS 45DEG 3.5MM PCB
Lowest to $2.0245
Phoenix Contact
TERM BLK 10P SIDE ENT 3.81MM PCB
Lowest to $5.3592
WECO Electrical Connectors Inc.
PCB SCREW CONN;3P;5.08MM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess