EN
  • EN
  • DE
  • IT

1752120

Part No 1752120
Manufacturer Phoenix Contact
Catalog Terminals - Wire to Board Connectors
Description TERM BLOCK 4POS 25DEG 3.5MM PCB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Number of Levels 1
Positions Per Level 4
Pitch 0.138" (3.50mm)
Mating Orientation 25° (155°) Angle with Board
Current 10 A
Voltage 300 V
Wire Gauge 16-26 AWG
Mounting Type Through Hole
Wire Termination Screwless - Spring Cage, Tension Clamp
Color Green
Ultra Librarian 3D Model Ultra Librarian 1752120 CAD Model

You May Also Be Interested in

WAGO Corporation
PCB TERMINAL BLOCK; LEVER; 4 MM;
Lowest to $3.0936
Phoenix Contact
TERM BLK 2POS TOP ENTRY 5MM PCB
Lowest to $0.8885
Phoenix Contact
TERM BLK 2POS SIDE ENT 3.5MM PCB
Lowest to $4.2376
On Shore Technology Inc.
TERM BLK 8P SIDE ENT 2.54MM PCB
Need more? Email Us
Phoenix Contact
TERM BLK 4POS TOP ENTRY 5MM PCB
Lowest to $1.9559
Xiamen Xin Yi Precision Electronics Co., Ltd.
Connector Header 2 position 3.96mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0420
Phoenix Contact
TERM BLOCK 3POS 45DEG 3.5MM PCB
Lowest to $2.5459
TE Connectivity
TERM BLK 2P SIDE ENT 2.54MM PCB
Lowest to $2.2990
Phoenix Contact
TERM BLOCK 1POS SIDE ENTRY PCB
Lowest to $7.1714

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7708 $58.1868
50+ $2.2735 $113.6750
77+ $2.2025 $169.5925
106+ $2.1314 $225.9284
136+ $2.0604 $280.2144
182+ $1.8472 $336.1904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 192 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess