EN
  • EN
  • DE

1841584

Part No 1841584
Manufacturer Phoenix Contact
Catalog Terminal Blocks
Description Conn PC Terminal Block 11 POS 3.5mm Solder RA Thru-Hole 10A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Green
Contact Plating Tin
Current 10 A
Current Rating 10 A
Depth 24.2 mm
Housing Color Green
Housing Material Nylon
Length 18 mm
Material Polyamide
Mount Through Hole
Number of Contacts 11
Number of Levels 2
Number of Pins 11
Number of Positions Per Level 11
Packaging Bulk
Pitch 3.5052 mm
RoHS Compliant
Schedule B 8536695050, 8536904000
Termination Screwless
Voltage 150 V
Voltage Rating 400 V
Wire Gauge (Max) 26 AWG
Wire Gauge (Min) 14 AWG
Win Source Part Number 1212016-1841584
Categories Terminal Blocks
Manufacturer Phoenix Contact
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1841584 CAD Model

Description

The Phoenix Contact 1212016-1841584 is an 11-position terminal block with a pitch of 3.5052mm and a green color.

  • Positions: 11
  • Pitch: 3.5052mm
  • Color: Green
  • Levels: 2
  • Rows: None
  • Termination: Screwless
  • Voltage Rating: 400V
  • Current Rating: 10A
  • Housing Material: Nylon
  • Length: 18mm
  • Depth: 24.2mm
  • Supply and Demand Status: Limited
  • Category: Terminal Blocks
  • Alternative Parts: SPTD 1,5/11-H-3,5 and SPTD1,5/11-H-3,5
  • RoHS: Compliant
  • Lead-Free: Yes
  • Flammability Rating: UL94 V-0

You May Also Be Interested in

Eaton Bussmann
CONN BARRIER STRIP 3CIRC 0.3\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRP 12CIRC 0.375\
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 3CIRC 0.39\
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 1CIRCUIT
Need more? Email Us
Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us
Eaton Bussmann
TERMINAL BLOCK WHITE
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 2CIRC 0.281\
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9577 $62.6193
21+ $5.7092 $119.8932
32+ $5.5301 $176.9632
44+ $5.3523 $235.5012
56+ $5.1744 $289.7664
75+ $4.6385 $347.8875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
In Stock: 30 pieces Factory Stock: 30 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess