EN
  • EN
  • DE
  • IT

3200690

Part No 3200690
Manufacturer Phoenix Contact
Catalog Terminal Blocks - Accessories
Description CONN FERRULE DIN 18AWG GRAY / Gray Wire Ferrule Connector DIN 18 AWG (0.75mm²) Single Wire
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks>Terminal Block Accessories>Terminal Block Wire Ferrules
Manufacturer Phoenix Contact
Packaging Bulk
Type Single Wire
Insulation Insulated
Style DIN
Size 18 AWG (0.75mm²)
Length - Overall 12.00mm
Length - Pin 6.00mm
Color Gray
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number AI 0,75- 6 GY,AI0,75-6GY,3200690-ND,277-5460
Standard Package 100
Win Source Part Number 1332322-3200690
Ultra Librarian 3D Model Ultra Librarian 3200690 CAD Model

Description

The Phoenix Contact 1332322-3200690 terminal block wire ferrule is a high-quality, single wire ferrule designed for use in DIN-style terminal blocks.

  • Overall Length: 12.00mm
  • Pin Length: 6.00mm
  • Insulated: Yes
  • Color: Gray
  • Size: 18 AWG (0.75mm²)
  • RoHS Compliant: Yes
  • Packaging: Bulk
  • Standard Package: 100 Units

You May Also Be Interested in

TE Connectivity
CONN FERRULE DIN 20AWG WHITE / White Wire Ferrule Connector DIN 20 AWG (0.50mm²) Single Wire
Lowest to $0.1248
Altech corporation
PLUG MODULE DIODE CXCC4
Need more? Email Us
TE Connectivity
CONN FERRULE DIN TWO X 17AWG RED / Red Wire Ferrule Connector DIN Two x 17 AWG (1.00mm²) Two Wire
Lowest to $0.2812
WAGO Corporation
PUSH-BUTTON; LOOSE / Connector Push-Button For Terminal Blocks
Need more? Email Us
Phoenix Contact
CONN FERRULE DIN 16AWG SILVER
Need more? Email Us
Eaton Bussmann
TOP COVER-MFG
Need more? Email Us
WAGO Corporation
CODING KEY; SNAP-ON TYPE; LIGHT / Connector Coding Key For Multiple
Lowest to $0.1490
Phoenix Contact
CONN TERM BLK FUSE PLUG BLACK
Need more? Email Us
Phoenix Contact
CONN TERM BLK KEYING STAR RED
Lowest to $0.3211

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
500+ $0.1307 $65.3500
1,205+ $0.1074 $129.4170
1,875+ $0.1035 $194.0625
2,565+ $0.1009 $258.8085
3,335+ $0.0970 $323.4950
4,480+ $0.0867 $388.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess