EN
  • EN
  • DE
  • IT

3203309

Part No 3203309
Manufacturer Phoenix Contact
Catalog Terminal Blocks - Accessories
Description CONN FERRULE 15MM LENGTH WHITE / White Wire Ferrule Connector Two x 20 AWG (0.50mm²) Two Wire
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Blocks - Terminal Block Accessories - Terminal Block Wire Ferrules
Mfr Phoenix Contact
Series AI
Package Bulk
Type Two Wire
Insulation Insulated
Size Two x 20 AWG (0.50mm²)
Length - Overall 17.00mm
Length - Pin 10.00mm
Color White
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1338594-3203309
Ultra Librarian 3D Model Ultra Librarian 3203309 CAD Model

Description

The Phoenix Contact AI series two-wire terminal block wire ferrule is a great addition to any electronic component.

  • Color: White
  • Type: Insulated
  • Size: Two x 20 AWG (0.50mm²)
  • Overall Length: 17.00mm
  • Pin Length: 10.00mm
  • Packaging: Bulk
  • Standard Package: 100
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8536.90.4000

You May Also Be Interested in

H4
Altech corporation
MOUNTINGPIN FOR HE4HN 50 EUROSTR / Connector For
Lowest to $0.0924
TE Connectivity
CONN FERRULE DIN 20AWG WHITE / White Wire Ferrule Connector DIN 20 AWG (0.50mm²) Single Wire
Lowest to $0.1248
Phoenix Contact
CONN FERRULE DIN 16AWG SILVER
Need more? Email Us
WAGO Corporation
CODING KEY; SNAP-ON TYPE; LIGHT / Connector Coding Key For Multiple
Lowest to $0.1490
Phoenix Contact
CONN TERM BLK CABLE HSG GRN 4POS
Lowest to $7.2619
TE Connectivity
CONN FERRULE DIN TWO X 16AWG BLK / Black Wire Ferrule Connector DIN Two x 16 AWG (1.50mm²) Two Wire
Need more? Email Us
Conta-Clip, Inc.
END PLATE FOR SINGLE LVL TERM
Need more? Email Us
Panduit Corp
CONN FERRULE DIN 14AWG BLUE / Blue Wire Ferrule Connector DIN 14 AWG (2.50mm2) Single Wire
Lowest to $0.2745
Molex, LLC
CONN TERM BLK COVER BLACK 6POS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2484 $65.8260
640+ $0.2031 $129.9840
985+ $0.1979 $194.9315
1,355+ $0.1914 $259.3470
1,750+ $0.1850 $323.7500
2,345+ $0.1655 $388.0975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,385 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess