EN
  • EN
  • DE

MCD 1 5/16-G1-3 81

Part No MCD 1 5/16-G1-3 81
Manufacturer Phoenix Contact
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 990057-MCD 1 5/16-G1-3 81
Categories OEM Parts(M-N)
Manufacturer Phoenix Contact
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCD 1 5/16-G1-3 81 CAD Model

Description

The MCD 1 5/16-G1-3 81 is a circular connector manufactured by Phoenix Contact. These connectors are designed for signal and power transmission in industrial environments. They provide a robust and reliable connection solution for various applications.

Applications

  • Industrial automation
  • Sensor and actuator connections
  • Robotics
  • Machine building
  • Process control

Features

  • Number of Positions: Specific number of positions available (consult datasheet, likely between 3-8 based on typical circular connector offerings).
  • Connection Method: Screw connection or Push-in connection (verify based on the product datasheet).
  • Degree of Protection: IP67 rated, providing protection against dust and water immersion.
  • Housing Material: Typically made of durable plastic or metal (check datasheet for exact material).
  • Thread Type: G1 thread.
  • Cable Diameter: Accommodates various cable diameters (refer to datasheet for specifics).

Benefits

  • Reliable Connection: Provides a secure and stable connection, even in harsh environments.
  • Easy Installation: Simple and quick connection methods save time and effort.
  • Robust Design: Durable materials and construction ensure long-lasting performance.
  • High Degree of Protection: Protects against dust and water, making it suitable for outdoor and industrial applications.

Additional Details

The MCD 1 5/16-G1-3 81 connector requires proper cable preparation and termination techniques. Consult the Phoenix Contact datasheet for detailed instructions and recommended tools. Ensure that the connector is properly tightened to maintain the IP67 rating. Always use the appropriate cable size and type to ensure a secure and reliable connection. Verify pinout and wiring diagrams prior to connecting power or signals to avoid damage. Torque specifications are generally outlined in the product documentation.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess