EN
  • EN
  • DE

TC74HC390AP

Part No TC74HC390AP
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description TOSHIBA CMOS DIGITAL INTEGRATED CIRCUIT SILICON MONOLITHIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357634-TC74HC390AP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74HC390AP CAD Model

Description

The TC74HC390AP is a high-speed CMOS dual 4-stage decade counter manufactured by Toshiba Semiconductor and Storage. It incorporates two independent 4-stage counters within a single package, each capable of dividing an input frequency by 2 and by 5. These individual counters can be cascaded, allowing for the creation of counters with higher division ratios. It's suitable for applications requiring frequency division, timing, and control functions.

Applications

  • Frequency Dividers: Used extensively to reduce the frequency of signals in electronic circuits.
  • Timers: Implemented in timing applications for generating specific time intervals.
  • Control Systems: Employed in digital control systems for event sequencing and counting.
  • Clock Circuits: Found in digital clocks for dividing down the frequency from a crystal oscillator.
  • Instrumentation: Used in instruments for measuring frequencies and periods.

Features

  • Dual 4-Stage Decade Counter: Features two independent counters within a single IC.
  • Divide-by-2 and Divide-by-5 Functionality: Each counter can divide the input by either 2 or 5.
  • High-Speed Operation: Provides quick counting and frequency division operations.
  • Low Power Consumption: Minimizes power usage, ideal for battery-operated devices.
  • Wide Operating Voltage Range: Functions reliably across a voltage range of 2V to 6V.
  • Cascadable Design: Allows counters to be linked together for increased division ratios.

Benefits

  • Versatile Counting: Offers flexible division options suitable for diverse applications.
  • Space-Saving Design: Integration of two counters reduces overall circuit size.
  • High Performance: Fast operation ensures accurate counting in time-critical applications.
  • Longer Battery Life: Low power usage contributes to extended battery performance.
  • Design Adaptability: Broad voltage range suits various power supply conditions.
  • Expandable Range: Enables design of counters with custom division requirements.

Additional Details

The TC74HC390AP is a dual decade counter. Each counter contains a divide-by-2 section and a divide-by-5 section. The divide-by-2 section is a single flip-flop, while the divide-by-5 section consists of a 4-stage counter with feedback. The counters are triggered on the negative-going edge of the clock input. An individual reset input is provided for each counter, which resets the counter to zero when asserted high. The device is packaged in a DIP16 package.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
NXP / Nexperia
Lowest to $7.8205
EPCOS (TDK)
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess