EN
  • EN
  • DE

PTCM 0,5/ 8-PL-2,5 WH

Part No PTCM 0,5/ 8-PL-2,5 WH
Manufacturer Phoenix Contact
Catalog OEM Parts (O - R)
Description Conn Pluggable Terminal PL 8 POS 2.5mm Crimp ST 6A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993659-PTCM 0,5/ 8-PL-2,5 WH
Categories OEM Parts(O-R)
Manufacturer Phoenix Contact
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PTCM 0,5/ 8-PL-2,5 WH CAD Model

Description

The PTCM 0,5/ 8-PL-2,5 WH is a printed circuit board (PCB) terminal block manufactured by Phoenix Contact. It is designed for connecting wires to a PCB in a reliable and space-saving manner.

Applications:

  • PCB Connections: Used for connecting wires to printed circuit boards in industrial control systems.
  • Signal and Power Distribution: Employed in signal and power distribution applications within electronic devices.
  • Automation Equipment: Integrated into automation equipment for reliable wire connections.
  • Lighting Systems: Used for connecting wires in lighting control circuits.

Features:

  • Push-in Connection: Enables fast and easy wire connection without the need for tools.
  • Compact Design: Space-saving design allows for high-density PCB layouts.
  • White Color: Facilitates easy identification and labeling.
  • 2.5 mm Pitch: Standard pitch for compatibility with various PCB designs.
  • 8 Positions: Provides eight connection points for wires.

Benefits:

  • Simplified Wiring: Push-in connection simplifies the wiring process, reducing installation time and cost.
  • Space Saving: Compact design allows for more components to be placed on the PCB.
  • Reliable Connection: Provides a secure and reliable wire connection, ensuring long-term performance.

Additional Details:

The PTCM 0,5/ 8-PL-2,5 WH is typically made of high-quality insulating material to ensure electrical safety. It is designed to withstand a specific voltage and current rating, which should be considered when selecting the appropriate terminal block for a particular application. The push-in connection mechanism uses a spring clamp to securely hold the wire in place. The terminal block is designed for easy removal and replacement of wires, making it convenient for maintenance and troubleshooting.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Intel
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess