EN
  • EN
  • DE

PE5220A

Part No PE5220A
Manufacturer Pioneer
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1125114-PE5220A
Categories Custom Parts
Manufacturer Pioneer
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PE5220A CAD Model

Description

The Pioneer PE5220A is a high-performance, single-chip GPS receiver designed for a wide range of applications requiring precise positioning and navigation. This receiver integrates a complete GPS baseband processor, RF front-end, and memory, offering a compact and efficient solution for embedded systems.

Applications

  • Automotive navigation systems: Used for providing accurate location information for in-vehicle navigation.
  • Asset tracking: Employed in tracking valuable assets, providing real-time location data.
  • Personal navigation devices (PNDs): Integrated into handheld GPS devices for pedestrian and recreational navigation.
  • Fleet management systems: Utilized in commercial vehicle tracking and management, enhancing logistics and efficiency.
  • Geographic data logging: Used in applications that require recording location data over time.

Features

  • High Sensitivity: Operates effectively in weak signal environments, ensuring reliable performance.
  • Low Power Consumption: Designed for battery-powered applications, extending operational life.
  • Integrated Baseband Processor: Includes a complete GPS baseband processor for signal acquisition and processing.
  • RF Front-End: Features an integrated RF front-end for efficient signal reception.
  • Compact Design: Small form factor for easy integration into various devices.

Benefits

  • Enhanced Positioning Accuracy: Provides precise and reliable location data, improving navigation and tracking accuracy.
  • Extended Battery Life: Low power consumption allows for prolonged use in portable devices.
  • Simplified Integration: Compact design and integrated components streamline the development process.
  • Improved Performance in Weak Signal Areas: High sensitivity ensures reliable operation even in challenging environments.
  • Cost-Effective Solution: Integrates multiple functionalities into a single chip, reducing overall system cost.

Technical Specifications

The PE5220A supports the standard GPS L1 frequency band. It is designed to operate within a wide temperature range and offers various interface options for seamless integration with host systems. The specific sensitivity, accuracy, and power consumption figures may vary depending on the operating conditions and antenna configuration. Consult the product datasheet for detailed specifications.

You May Also Be Interested in

Radiall USA, Inc.
Need more? Email Us
NEC
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
QSI
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess