EN
  • EN
  • DE

PCT1339

Part No PCT1339
Manufacturer Pixart Imaging Inc.
Catalog Custom Parts (N - R)
Description new, original packaged
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1116685-PCT1339
Categories Custom Parts
Manufacturer Pixart Imaging Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCT1339 CAD Model

Description

The PCT1339, manufactured by Pixart Imaging Inc., is a high-performance optical tracking sensor designed primarily for mouse devices. This sensor is a crucial component in providing precise and responsive cursor control, making it suitable for both general computing and gaming applications. Its advanced optical technology enables accurate tracking on a wide range of surfaces.

Applications

  • Wired and wireless mouse devices
  • Gaming mice
  • Trackball devices
  • Presentation pointers
  • Optical navigation systems

Features

  • High resolution optical tracking
  • Precise cursor control
  • Low power consumption
  • Surface-independent tracking
  • High frame rate
  • Integrated lens and illumination system
  • Compact package size

Benefits

  • Enhanced user experience through precise and responsive cursor control
  • Extended battery life in wireless devices due to low power consumption
  • Reliable performance on various surfaces
  • Improved accuracy in gaming and professional applications
  • Reduced manufacturing cost due to integrated components
  • Easy integration into existing mouse designs
  • Consistent performance over a wide range of operating conditions

Additional Details

The PCT1339 uses a sophisticated optical engine to capture high-resolution images of the surface beneath the mouse. These images are then processed by an on-chip processor to determine the mouse's movement. The sensor incorporates advanced algorithms to compensate for variations in surface texture and lighting conditions. It is designed to meet stringent industry standards for electromagnetic compatibility (EMC) and power efficiency. The device typically communicates with the host computer via a USB or Bluetooth interface. The sensor's high frame rate ensures smooth and responsive cursor movement, even during fast movements. The component's small form factor allows for flexible integration into a variety of mouse designs.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
NEC
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
New Japan Radio
Lowest to $1.3063
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,276 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess