EN
  • EN
  • DE

PEX8608-BA50BC

Part No PEX8608-BA50BC
Manufacturer PLX
Catalog Interface - Analog Switches - Special Purpose
Description PCIe Gen2, 5.0 GT/s 8-lane 8-port PCI Express Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer PLX
Win Source Part Number 1237092-PEX8608-BA50BC
Manufacturer Homepage www.plxtech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEX8608-BA50BC CAD Model

Description

The PEX8608-BA50BC is a PCIe (Peripheral Component Interconnect Express) switch manufactured by PLX Technology, now Broadcom. This switch provides connectivity and expansion capabilities for PCIe-based systems.

Applications:

  • Server Systems: Used in servers to expand the number of PCIe slots available.
  • Storage Systems: Implemented in storage systems for high-speed data transfer.
  • Networking Equipment: Employed in networking equipment for connecting multiple network interfaces.
  • Embedded Systems: Used in embedded systems for adding PCIe connectivity.
  • Industrial PCs: Integrated into industrial PCs to expand I/O capabilities.

Features:

  • PCIe Gen2 Switch: Supports PCIe Gen2 data transfer rates.
  • 8 Lanes: Provides 8 PCIe lanes for connectivity.
  • Non-Transparent Bridging (NTB): Supports NTB for system-to-system communication.
  • Hot-Plug Support: Allows for hot-plugging of PCIe devices.
  • Advanced Error Reporting: Provides advanced error reporting for diagnostics.
  • Low Power Consumption: Designed for low power consumption.

Benefits:

  • Expanded Connectivity: Expands the number of PCIe slots available in a system.
  • High-Speed Data Transfer: Supports high-speed data transfer rates with PCIe Gen2.
  • System-to-System Communication: NTB enables system-to-system communication.
  • Increased Flexibility: Hot-plug support increases system flexibility.
  • Improved Diagnostics: Advanced error reporting improves diagnostics and troubleshooting.

Additional Details:

The PEX8608-BA50BC is designed for applications requiring high-bandwidth PCIe connectivity. It supports various features such as Quality of Service (QoS) and Virtual Channels (VCs). The BA50BC likely denotes specific package type and speed grade. The device requires a specific power supply voltage, typically 3.3V or 1.0V, check the datasheet. The datasheet specifies the operating temperature range, power consumption, and pinout details. It's crucial to refer to the PLX/Broadcom datasheet for detailed specifications and application notes. This switch facilitates efficient data flow in complex PCIe architectures. Firmware updates may be required for optimal performance.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Need more? Email Us
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.8939 $69.7878
5+ $28.6310 $143.1550
7+ $27.7363 $194.1541
9+ $26.8415 $241.5735
12+ $25.9468 $311.3616
15+ $23.2626 $348.9390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,460 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess