EN
  • EN
  • DE

PEX8636-AA50BCF

Part No PEX8636-AA50BCF
Manufacturer PLX
Catalog Custom Parts (N - R)
Description PEX8636-AA50BCF Plx
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 70 °C
Min Operating Temperature 0 °C
Number of Pins 676
Number of Ports 24
RoHS Compliant
Win Source Part Number 1226844-PEX8636-AA50BCF
Categories Custom Parts
Manufacturer PLX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEX8636-AA50BCF CAD Model

Description

The PEX8636-AA50BCF is a high-performance PCI Express (PCIe) switch from PLX Technology, now part of Broadcom. This switch provides a flexible and efficient solution for expanding the number of PCIe ports in a system. It supports PCIe Gen 2 and offers multiple ports for connecting various devices, such as GPUs, network interface cards (NICs), and storage controllers. The PEX8636-AA50BCF is designed for applications requiring high bandwidth and low latency data transfer.

Applications

  • Server platforms
  • Storage systems
  • Networking equipment
  • Industrial automation systems
  • Embedded systems

Features

  • PCIe Gen 2 support
  • 36 lanes
  • Multiple ports (configurable)
  • Low latency
  • Advanced error handling
  • Hot-plug support

Benefits

  • Increased Connectivity: Expands the number of available PCIe ports, enabling greater system flexibility.
  • Enhanced Performance: Supports PCIe Gen 2 for high-speed data transfer.
  • Reduced Latency: Minimizes delays in data transmission, improving system responsiveness.
  • Improved Reliability: Advanced error handling ensures data integrity.
  • Simplified Integration: Hot-plug support allows for easy device addition and removal.

Additional Details

The PEX8636-AA50BCF is a 36-lane PCIe switch with configurable ports, allowing designers to tailor the switch configuration to their specific application requirements. It incorporates advanced features such as non-transparent bridging (NTB) for peer-to-peer communication between different systems. The switch is typically used in applications where high bandwidth and low latency are critical, such as in data centers, high-performance computing, and storage systems. It supports various power management features to minimize power consumption. This switch is commonly used to implement complex PCIe topologies, enabling greater system scalability and performance.

You May Also Be Interested in

ICT
Need more? Email Us
Renesas Electronics America
32-bit Microprocessor
Lowest to $124.3230
Amphenol
4,0MM POWERLOK 2 WAY RECEPTACLE / 2 Position Rectangular Receptacle Connector Crimp
Need more? Email Us
Amphenol
Modular Jack - Right Angle, Input Output Connectors, 8P8C, RA, Shield, With LEDs..
Need more? Email Us
NANYA
Need more? Email Us
OmniVision Technologies Inc
IC ASIC TV ENCODER SEC 82BGA / Video Processor IC Serial, UART NTSC, PAL Package
Lowest to $20.3338
Mitsubishi
Need more? Email Us
STMicroelectronics
Need more? Email Us
Mitsubishi
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess