EN
  • EN
  • DE

PM25LV010-25SCE

Part No PM25LV010-25SCE
Manufacturer PMC-Sierra
Catalog HOT - SALES and EOL Components (N - P)
Description 512 Kbit / 1 Mbit 3.0 Volt-only, Serial Flash Memory With 25 MHz SPI Bus Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer PMC-Sierra
Win Source Part Number 277673-PM25LV010-25SCE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PM25LV010-25SCE CAD Model

Description

The PM25LV010-25SCE is a 1 Mbit Flash memory device manufactured by PMC-Sierra, designed for applications requiring non-volatile data storage with SPI interface. It offers a cost-effective and reliable solution for storing firmware, configuration data, and other critical information in embedded systems.

Applications:

  • Firmware storage in embedded systems and microcontrollers.
  • Data logging in industrial and automotive applications.
  • Configuration data storage in networking devices.
  • Boot code storage for processors.
  • Storage of calibration data in sensors and measurement equipment.

Features:

  • Memory Size: 1 Mbit (128 Kbytes).
  • Voltage: Single 2.7V to 3.6V power supply.
  • Interface: Serial Peripheral Interface (SPI).
  • Clock Frequency: Up to 25 MHz.
  • Sector Erase: 4KB sectors.
  • Page Program: Supports page programming for efficient write operations.
  • Endurance: Minimum 100,000 program/erase cycles per sector.
  • Data Retention: Minimum 20 years.
  • Package: SOIC-8 and other packages are available.

Benefits:

  • Reliable Data Storage: Ensures data integrity with high endurance and data retention.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Compact Size: Saves board space.
  • Easy Integration: SPI interface simplifies interfacing with microcontrollers.
  • Cost-Effective: Provides a competitive non-volatile memory solution.

Additional Details:

The PM25LV010-25SCE is compliant with RoHS standards. It supports standard SPI modes (0,0) and (1,1). It includes features like software protection and a deep power-down mode to minimize power consumption when inactive. For detailed specifications, including operating temperature range and timing parameters, refer to the official datasheet.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samsung
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2942 $50.4724
54+ $1.8824 $101.6496
83+ $1.8236 $151.3588
114+ $1.7647 $201.1758
147+ $1.7059 $250.7673
197+ $1.5294 $301.2918
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess