EN
  • EN
  • DE

PM7435-RI

Part No PM7435-RI
Manufacturer PMC-Sierra
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer PMC-Sierra
Win Source Part Number 278001-PM7435-RI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM7435-RI CAD Model

Description

The PM7435-RI, manufactured by PMC-Sierra, is utilized within networking and telecommunications systems. It's probably a specialized integrated circuit tailored for tasks like high-speed data transmission and sophisticated signal processing. Due to limited available public information, functionality is inferred based on typical uses in related applications.

Applications:

  • Optical Transport Networks (OTN)
  • Carrier Ethernet Equipment
  • Data Center Networking
  • Wireless Backhaul Solutions
  • High-Performance Routers and Switches

Features:

  • High-Speed Data Throughput: Handles large data volumes with efficient processing capabilities.
  • Advanced Error Correction: Ensures data integrity during transmission and processing.
  • Low-Latency Operation: Minimizes delays for real-time applications.
  • Flexible Interface Options: Supports a variety of communication protocols for seamless integration.
  • Optimized Power Consumption: Engineered for energy efficiency in demanding environments.

Benefits:

  • Improved Network Performance: Enables faster, more reliable data transfer.
  • Simplified System Design: Integration reduces overall system complexity.
  • Reduced Operational Costs: Energy-efficient design lowers power consumption expenses.
  • Enhanced Reliability: Robust construction ensures consistent performance in challenging conditions.
  • Scalable Architecture: Facilitates easy network capacity expansion as needs evolve.

Based on typical applications in high-speed networks, the PM7435-RI likely includes features for traffic management, security protocols, and quality of service (QoS) implementation. It plays a critical role in enhancing the overall efficiency and dependability of telecommunications and data networks. Intended to be a highly efficient solution in high-performance environments.

Note: Exact technical specifications (clock speed, voltage, precise protocols) are not readily accessible. For detailed information, consult proprietary documentation from PMC-Sierra or related equipment manufacturers.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
Samsung
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess