EN
  • EN
  • DE

PM8388-BI-P

Part No PM8388-BI-P
Manufacturer PMC-Sierra
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer PMC-Sierra
Win Source Part Number 278114-PM8388-BI-P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM8388-BI-P CAD Model

Description

The PM8388-BI-P, manufactured by PMC-Sierra, appears to be another variant of the PM8388-BI MSAP SoC. The addition of '-P' at the end of the part number suggests a specific package type, revision, or potentially a production screening grade compared to the standard PM8388-BI.

Applications:

  • Fiber to the Home (FTTH) Optical Network Units (ONUs)
  • Fiber to the Building (FTTB) Optical Network Units (ONUs)
  • DSL Access Multiplexers (DSLAMs)
  • Passive Optical Network (PON) equipment
  • Ethernet over Copper (EoC) solutions

Features:

  • Integrated Gigabit Ethernet Switch: Provides high-speed data connectivity for various network services.
  • Advanced Traffic Management: Enables Quality of Service (QoS) to prioritize different types of traffic, ensuring optimal performance for voice, video, and data applications.
  • Low Power Consumption: Designed for energy efficiency, reducing operating costs and environmental impact.
  • Comprehensive Security Features: Includes hardware-based security mechanisms to protect against unauthorized access and network threats.
  • Flexible Interface Options: Supports a wide range of interfaces, including Ethernet, GPON, and xDSL, for versatile deployment options.
  • Built-in CPU: Includes an embedded processor for control plane functions and network management tasks.
  • Advanced VLAN Support: Facilitates network segmentation and isolation for enhanced security and performance.

Benefits:

  • Reduced System Cost: Integration of multiple functions into a single chip reduces the number of discrete components required, lowering overall system cost.
  • Improved Performance: High-speed data processing and advanced traffic management ensure optimal performance for demanding applications.
  • Enhanced Scalability: Flexible interface options and robust architecture enable easy expansion and adaptation to changing network requirements.
  • Faster Time to Market: Comprehensive feature set and development tools accelerate product development and deployment.
  • Lower Operating Expenses: Low power consumption reduces energy costs and extends the lifespan of equipment.
  • Simplified Network Management: Integrated CPU and management features streamline network monitoring and control.
  • Increased Security: Hardware-based security features protect against cyber threats and ensure data privacy.

Additional Details:

The 'P' suffix likely means different packaging or production screening. Performance is expected to be very similar to the PM8388-BI. Check the datasheet to confirm differences in package type and operating temperatures. As with other versions of the PM8388, this chip allows service providers to deliver high-bandwidth services, such as IPTV, VoIP, and high-speed internet access, to residential and business customers.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess