EN
  • EN
  • DE

PMC25LV020

Part No PMC25LV020
Manufacturer PMC-Sierra
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer PMC-Sierra
Win Source Part Number 278768-PMC25LV020
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMC25LV020 CAD Model

Description

The PMC-Sierra PMC25LV020 is a 2 Megabit, 3V Serial Flash memory device. It features a Serial Peripheral Interface (SPI) compatible bus, allowing for efficient data storage and retrieval in a variety of embedded systems. This memory device is commonly used where non-volatile memory is needed for storing configuration data, code, or other critical information.

Applications

  • Embedded systems
  • Industrial control systems
  • Networking equipment
  • Consumer electronics
  • Storage of configuration data
  • Firmware storage

Features

  • 2 Megabit (256K x 8) memory array
  • SPI interface: Supports modes 0 and 3
  • Single 3V power supply operation
  • Low power consumption
  • Page program (up to 256 bytes per page)
  • Sector erase (4KB) and chip erase operations
  • Write protect feature for hardware data protection
  • Typical 100,000 program/erase cycles endurance

Benefits

  • Non-volatile storage: Data is retained even when power is removed
  • Compact size: Suitable for space-constrained applications
  • Easy interface: SPI simplifies integration with microcontrollers and other devices
  • Low power consumption: Extends battery life in portable devices
  • Reliable data storage: High endurance ensures data integrity over time
  • Cost-effective solution: Provides a balance of performance and price

Additional Details

The PMC25LV020 utilizes a CMOS floating gate technology to achieve its non-volatile memory characteristics. It operates over a wide temperature range, making it suitable for industrial and automotive applications. The device's SPI interface allows for serial communication with a host controller, enabling efficient data transfer with minimal pin count. The page program feature allows for writing up to 256 bytes of data in a single operation, improving programming speed. Sector and chip erase functions provide flexibility in managing the memory contents. The write protect feature prevents accidental data modification, ensuring data integrity. It is available in different package types, including SOIC and DIP, to accommodate various board layouts.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NIKO-SEM
Lowest to $2.6900
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess