The PMC-Sierra PMC25LV512 is a 512 Kbit Serial Flash memory device, operating at 3V. This SPI-compatible memory chip provides non-volatile storage for a wide range of embedded applications, retaining data even when power is removed. It’s often used to store configuration settings, firmware, or other critical data that needs to be preserved through power cycles.
Applications
- Embedded Systems
- Industrial Control Systems
- Consumer Electronics
- Networking Devices
- Data Logging
- Firmware Storage
Features
- 512 Kbit (64K x 8) memory organization
- SPI Interface (Serial Peripheral Interface)
- Single 3V Power Supply
- Low Power Consumption
- Page Program (up to 256 Bytes per page)
- Sector Erase (4 KByte) and Chip Erase
- Write Protect Feature
- High Endurance: 100,000 Program/Erase Cycles
Benefits
- Non-Volatile Storage: Retains data without power
- SPI Interface: Simplifies connectivity to microcontrollers
- Low Power: Suitable for battery-powered devices
- Fast Programming: Page Program feature reduces write times
- Flexible Erase Options: Sector and Chip Erase for efficient memory management
- Data Protection: Write Protect prevents accidental overwrites
- High Reliability: 100,000 program/erase cycles ensure long-term durability
Additional Details
The PMC25LV512 utilizes CMOS floating gate technology, which is standard for flash memory devices. It supports SPI modes 0 and 3, allowing for flexibility in interfacing with different microcontrollers. The device features a small sector erase size (4KB) which enables efficient memory management and minimizes unnecessary erase operations. The page program function optimizes write performance by allowing up to 256 bytes to be written in a single operation. The write protect feature can be enabled to prevent accidental overwriting of critical data. The chip is typically available in SOIC and TSSOP packages, making it suitable for a variety of PCB layouts. The specified endurance of 100,000 program/erase cycles ensures that the memory can withstand frequent updates without degradation. It's often used in applications where reliable and persistent storage of small amounts of data is required.