EN
  • EN
  • DE

RM7000-266T

Part No RM7000-266T
Manufacturer PMC-Sierra
Catalog HOT - SALES and EOL Components (Q - R)
Description RM7000? Microprocessor with On-Chip Secondary Cache Datasheet Released
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer PMC-Sierra
Win Source Part Number 296737-RM7000-266T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RM7000-266T CAD Model

Description

The PMC-Sierra RM7000-266T is a MIPS-based microprocessor designed for networking and communication applications. It is part of PMC-Sierra's RM7000 family, known for its high performance and integrated features suitable for embedded systems.

Applications

  • Network Routers: Used as the main processor for routing packets and managing network traffic.
  • Network Switches: Employed in Ethernet switches to handle packet switching and VLAN management.
  • Storage Area Networks (SANs): Integrated into SAN controllers for data management and processing.
  • Wireless Base Stations: Utilized in cellular base stations for signal processing and control.
  • Industrial Control Systems: Deployed in industrial automation equipment for real-time control and data acquisition.

Features

  • MIPS Architecture: Based on the MIPS instruction set architecture for efficient processing.
  • 266 MHz Clock Speed: Offers a balance between performance and power consumption.
  • Integrated Memory Controller: Supports SDRAM and other memory types for efficient memory access.
  • PCI Interface: Provides connectivity to peripheral devices via the PCI bus.
  • Ethernet MAC: Includes a built-in Ethernet media access controller for network connectivity.
  • Cache Memory: Features on-chip cache memory for faster data access.

Benefits

  • High Performance: Delivers sufficient processing power for demanding network applications.
  • Reduced System Cost: Integrated features minimize the need for external components, lowering overall system cost.
  • Improved Power Efficiency: Optimizes power consumption for energy-sensitive applications.
  • Simplified Development: MIPS architecture is well-supported with development tools and software libraries.
  • Enhanced Connectivity: Integrated Ethernet MAC and PCI interface facilitate seamless network and peripheral connections.
  • Faster Data Access: On-chip cache memory speeds up data retrieval, improving application performance.

Additional Details

The RM7000-266T typically supports various operating systems, including Linux and VxWorks, making it versatile for different embedded environments. It operates within a specified voltage range and temperature range, ensuring reliable performance in diverse conditions. The processor is designed for long-term reliability and is suitable for applications requiring extended operation. The PMC-Sierra RM7000-266T provides a robust and integrated solution for networking and communication applications, combining high performance with efficient power management and connectivity options.

You May Also Be Interested in

Qualcomm
Lowest to $7.0594
STMicroelectronics
Lowest to $16.1215
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
AMCC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess