EN
  • EN
  • DE

VCQRTX4000-BLK

Part No VCQRTX4000-BLK
Manufacturer PNY
Catalog Graphics
Description Quadro RTX 4000 PCIe 8GB GDDR6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1473953-VCQRTX4000-BLK
Manufacturer PNY
Ultra Librarian 3D Model Ultra Librarian VCQRTX4000-BLK CAD Model

Description

The VCQRTX4000-BLK from PNY is a robust graphics card built around NVIDIA's Quadro RTX 4000 GPU, tailored to meet the needs of professional designers, engineers, and artists. This powerhouse provides 8GB of GDDR6 memory, leveraging the advanced capabilities of the PCIe interface for high-speed data transfer, ensuring efficient performance in tasks that demand high-resolution graphics and complex computations. Its architecture, featuring ray tracing and Tensor Cores, allows for real-time rendering of scenes with physically accurate shadows, reflections, and refractions, alongside accelerated AI-enhanced workflows. The Quadro RTX 4000 is designed with creators in mind, supporting vast multi-display setups and offering a comprehensive suite of connectivity options to cater to various professional environments. The VCQRTX4000-BLK is the embodiment of performance and precision, making it an essential tool for those seeking to push the boundaries of visualization, simulation, and virtual reality experiences.

You May Also Be Interested in

Lenovo
LENOVO 00FP676 - NVIDIA Tesla K40c PCIe x16 for System x3850/3950 X6
Need more? Email Us
Lenovo
Lenovo Intel Xeon Phi 3120A
Need more? Email Us
Lenovo
NVidia Tesla M60 GPU, PCIe (passive)
Need more? Email Us
Lenovo
Lenovo Intel Xeon Phi 5110P
Need more? Email Us
Lenovo
Nvidia Quadro K600 1GB DDR3 PCI-E X16 GPU
Need more? Email Us
Lenovo
LENOVO 4X67A17267 - ThinkSystem NVIDIA Quadro RTX 5000 16GB PCIe Active GPU
Need more? Email Us
Lenovo
NVIDIA Tesla K20
Need more? Email Us
Lenovo
NVIDIA Tesla M10 GPU, PCIe (passive)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess