EN
  • EN
  • DE
Part No 3407
Manufacturer Pololu Corporation
Catalog Structural, Motion Hardware
Description SILICONE TIRE 32X7MM WHEELS 2PK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Structural, Motion Hardware
Mfr Pololu Corporation
Package Bulk
Product Status Active
Type Wheel
Specifications 1.260" (32.00mm) Outer Diameter
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 4016.99.6000
Win Source Part Number 855761-3407
Ultra Librarian 3D Model Ultra Librarian 3407 CAD Model

Description

The 855761-3407 is a structural motion hardware accessory in the form of a wheel.

  • Outer Diameter: 1.260" (32.00mm)
  • Packaging: Bulk
  • Manufacturer: Pololu Corporation
  • Market Status: Active
  • ECCN: EAR99
  • MSL Level: Not Applicable
  • HTSUS Code: 4016.99.6000

You May Also Be Interested in

Elesa USA Corporation
Need more? Email Us
Ruland Manufacturing
1/8\
Need more? Email Us
Adafruit Industries LLC
COUPLER FLEX SHAFT ALUM 5MM-10MM
Need more? Email Us
Ruland Manufacturing
1-7/16" STEEL RIGID COUPLING
Need more? Email Us
Ruland Manufacturing
5/8" JAW COUPLING HUB
Need more? Email Us
Pololu Corporation
22T TRACK SET - RED
Need more? Email Us
Ruland Manufacturing
19 MM X 12 MM DISC COUPLING /
Need more? Email Us
Pololu Corporation
POLOLU WHEEL FOR STANDARD SERVO
Need more? Email Us
Ruland Manufacturing
3/8" OLDHAM COUPLING HUB
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess