EN
  • EN
  • DE

JCC26-10-A

Part No JCC26-10-A
Manufacturer Ruland Manufacturing
Catalog Structural, Motion Hardware
Description 5/8" JAW COUPLING HUB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Structural, Motion Hardware
Mfr Ruland Manufacturing
Package Bag
Product Status Active
Type Coupling Hub
Specifications 1.625" (41.28mm) Outer Diameter x 0.710" (18.00mm) Length
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8483.60.8000
Win Source Part Number 1198121-JCC26-10-A
Ultra Librarian 3D Model Ultra Librarian JCC26-10-A CAD Model

Description

The JCC26-10-A Coupling Hub is a hardware, fasteners, and accessories component used in structural and motion hardware applications. It is manufactured by Ruland Manufacturing.

  • Outer Diameter: 1.625" (41.28mm)
  • Length: 0.710" (18.00mm)
  • Package: Bag
  • Standard Package: 1 piece
  • Material: Made from high-quality materials
  • Performance: Designed to provide reliable performance in various applications
  • Suitability: Suitable for use in a wide range of structural and motion hardware systems

You May Also Be Interested in

Ruland Manufacturing
25 MM STAINLESS SHAFT COLLAR
Need more? Email Us
Elesa USA Corporation
MSM-F, CLAMPS FOR CONNECTING PLA
Need more? Email Us
Elesa USA Corporation
Need more? Email Us
Ruland Manufacturing
25MMX25MM STEEL RIGID COUPLING
Need more? Email Us
Ruland Manufacturing
1/4\
Need more? Email Us
Pololu Corporation
SCOOTER/SKATE WHL 144X29MM BLACK
Need more? Email Us
Pololu Corporation
POLOLU WHEEL FOR STANDARD SERVO
Lowest to $1.5003
SparkFun Electronics
ALUMINUM CHANNEL 18"
Need more? Email Us
Pololu Corporation
WHEEL 90X10MM PAIR - BLUE
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess