EN
  • EN
  • DE

CLC-23-23-F

Part No CLC-23-23-F
Manufacturer Ruland Manufacturing
Catalog Structural, Motion Hardware
Description 1-7/16" STEEL RIGID COUPLING
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Structural, Motion Hardware
Mfr Ruland Manufacturing
Package Bag
Product Status Active
Type Rigid Coupling
Specifications 2.625" (66.68mm) Outer Diameter x 3.875" (98.43mm) Length
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8483.60.8000
Win Source Part Number 1155499-CLC-23-23-F
Ultra Librarian 3D Model Ultra Librarian CLC-23-23-F CAD Model

Description

The 1155499-CLC-23-23-F is a rigid coupling used in structural and motion hardware applications. It is manufactured by Ruland Manufacturing.

  • Outer Diameter: 2.625 inches (66.68mm)
  • Length: 3.875 inches (98.43mm)
  • Description: The coupling is designed to securely connect two shafts or rods together, providing a rigid and reliable connection.
  • Manufacturer: Ruland Manufacturing
  • Product Status: Active
  • Package: 1 piece
  • Application: Suitable for a wide range of industrial and mechanical applications.

You May Also Be Interested in

Pololu Corporation
POLOLU WHEEL FOR STANDARD SERVO
Lowest to $1.5003
Ruland Manufacturing
3MMX3MM ALUMINUM BEAM CPLNG
Need more? Email Us
Elesa USA Corporation
RE.FF, INJECTED POLYURETHANE CAS
Need more? Email Us
Ruland Manufacturing
8 MM X 6 MM DISC COUPLING
Need more? Email Us
Pololu Corporation
WHEEL 90X10MM PAIR - BLUE
Need more? Email Us
SparkFun Electronics
ALUMINUM CHANNEL 18"
Need more? Email Us
Ruland Manufacturing
5/8"X1/2" STEEL RIGID COUPLING
Need more? Email Us
Adafruit Industries LLC
COUPLER FLEX SHAFT ALUM 5MM-10MM
Need more? Email Us
Ruland Manufacturing
25 MM STAINLESS SHAFT COLLAR
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess