EN
  • EN
  • DE

PAM8403

Part No PAM8403
Manufacturer Power Analog Micoelectronics
Description Filterless 3W Class-D Stereo Audio Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Power Analog Micoelectronics
Win Source Part Number 1235354-PAM8403
Manufacturer Homepage www.poweranalog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PAM8403 CAD Model

Description

The PAM8403 from Power Analog Microelectronics is a 3W Class-D audio amplifier. This amplifier offers high efficiency, low THD+N (Total Harmonic Distortion plus Noise), and requires few external components, making it ideal for portable audio devices and other low-power applications.

Applications

  • Portable audio players: Used to amplify audio signals in MP3 players, iPods, and other portable music devices.
  • USB speakers: Found in small USB-powered speakers for computers and laptops.
  • Toys and educational devices: Employed in toys and educational devices requiring audio output.
  • DIY audio projects: Popular choice for hobbyists and enthusiasts building custom audio amplifiers.
  • Mobile phones and tablets: Amplifies audio for the integrated speakers.

Features

  • 3W output at 10% THD with a 4Ω load: Delivers sufficient power for small speakers.
  • Class-D amplifier: Offers high efficiency, minimizing power consumption and heat generation.
  • Low THD+N: Provides clean and clear audio output with minimal distortion.
  • Filterless design: Eliminates the need for external LC filters, reducing component count and cost.
  • Short-circuit protection: Protects the amplifier from damage in case of output shorts.

Benefits

  • Extended battery life: High efficiency minimizes power consumption, prolonging battery life in portable devices.
  • Compact design: Filterless design and small package size allow for compact circuit designs.
  • High-quality audio output: Low THD+N ensures clear and distortion-free audio reproduction.
  • Cost-effective solution: Requires few external components, reducing overall system cost.
  • Easy to use: Simple circuit design and few external components simplify implementation.

Additional Details

The PAM8403 typically operates from a 5V power supply. It includes built-in gain settings, which can be configured using external resistors. It also incorporates thermal shutdown protection, which automatically disables the amplifier if the temperature exceeds a safe limit. The device is usually available in a small surface-mount package, such as a SOP or DIP package, suitable for automated assembly processes.

Technical Specifications:

  • Operating Voltage: 2.5V to 5.5V
  • Output Power: 3W at 10% THD, 4Ω Load, 5V Supply
  • Quiescent Current: Typically 4mA
  • Shutdown Current: Typically <1μA
  • THD+N: Typically 0.15% at 1W, 4Ω Load, 5V Supply

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1923 $50.9595
635+ $0.1578 $100.2030
985+ $0.1529 $150.6065
1,355+ $0.1480 $200.5400
1,750+ $0.1430 $250.2500
2,345+ $0.1282 $300.6290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,785 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess