EN
  • EN
  • DE

BDV64C

Part No BDV64C
Manufacturer Power Innovations Ltd
Catalog Transistors (BJT) - Single
Description PNP SILICON POWER DARLINGTONS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Power Innovations Ltd
Win Source Part Number 1152981-BDV64C
Manufacturer Homepage www.bourns.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BDV64C CAD Model

Description

The BDV64C is a silicon NPN Darlington power transistor designed for high-power switching and amplification applications. Manufactured by Power Innovations Ltd, this transistor features high current gain and low saturation voltage, making it suitable for driving inductive loads and high-current circuits. Its robust design ensures reliable operation in demanding environments.

Applications

  • Motor Control: Used in motor drivers for controlling DC motors and stepper motors.
  • Power Amplifiers: Employed in audio amplifiers and other high-power amplifier circuits.
  • Switching Regulators: Utilized in switching power supplies and DC-DC converters.
  • Inverters: Used in inverters for converting DC voltage to AC voltage.
  • Solenoid Drivers: Drives solenoids in various industrial and automotive applications.
  • Lighting Control: Used in lighting control circuits for dimming and switching lights.

Features

  • NPN Darlington Transistor: High current gain allows for efficient switching and amplification.
  • High Collector Current: Capable of handling high collector currents, suitable for driving heavy loads.
  • Low Saturation Voltage: Low VCE(sat) minimizes power dissipation and improves efficiency.
  • High Breakdown Voltage: High VCEO ensures safe operation in high-voltage circuits.
  • Fast Switching Speed: Allows for efficient switching in high-frequency applications.
  • TO-220 Package: Standard TO-220 package provides easy mounting and heat sinking.

Benefits

  • High Power Handling: Capable of handling high power levels, suitable for demanding applications.
  • Efficient Switching: Low saturation voltage and fast switching speed improve efficiency and reduce heat generation.
  • Easy to Use: Standard TO-220 package simplifies mounting and heat sinking.
  • Reliable Operation: Robust design ensures reliable operation in harsh environments.
  • Versatile: Suitable for a wide range of switching and amplification applications.
  • Cost-Effective: Provides a cost-effective solution for high-power transistor applications.

Technical Specifications

Transistor Type: NPN Darlington

Collector-Emitter Voltage (VCEO): 100V

Collector Current (IC): 10A

Collector Dissipation (PC): 80W

DC Current Gain (hFE): 750 (minimum)

Saturation Voltage (VCE(sat)): 2.5V (maximum)

Operating Temperature Range: -65°C to +150°C

Package: TO-220

The BDV64C provides a reliable and efficient solution for high-power switching and amplification applications, offering high current gain, low saturation voltage, and robust design in a standard TO-220 package.

You May Also Be Interested in

Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess