EN
  • EN
  • DE

NJVMJD253T4G

Part No NJVMJD253T4G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 100V 4A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Current - Collector (Ic) (Max) 4 A
Voltage - Collector Emitter Breakdown (Max) 100 V
Vce Saturation (Max) @ Ib, Ic 600mV @ 100mA, 1A
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 40 @ 200mA, 1V
Power - Max 1.4 W
Frequency - Transition 40MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1379322-NJVMJD253T4G
Ultra Librarian 3D Model Ultra Librarian NJVMJD253T4G CAD Model

Description

The NJVMJD253T4G is a cutting-edge bipolar power transistor from ON Semiconductor, renowned for its high-speed switching capabilities and energy efficiency. This component is designed to meet the rigorous demands of modern electronic circuits, making it an ideal choice for a wide range of applications including power regulation, amplification, and switching.

Key Features

  • Voltage and Current Ratings: With a collector-emitter voltage (VCEO) of 400V and collector current (IC) of 8A, the NJVMJD253T4G is capable of handling high power applications with ease.
  • High Switching Speed: This transistor is optimized for fast switching, reducing transition losses and improving overall performance in high-frequency circuits.
  • Robust Thermal Performance: The device boasts an excellent thermal profile, ensuring reliable operation even under high-temperature conditions.
  • Package: Housed in a DPAK-3 package, the NJVMJD253T4G is compact and suitable for surface-mounted technology (SMT), allowing for efficient use of PCB space.
  • Pb-Free and RoHS Compliant: ON Semiconductor is committed to environmental sustainability, and the NJVMJD253T4G complies with RoHS standards, being free from lead and other hazardous substances.

Applications

The versatility of the NJVMJD253T4G makes it a go-to component for various applications, including:

  • Power supply units
  • DC-DC converters
  • Motor controllers
  • Audio amplifiers
  • Switching regulators
  • Inverters

Quality and Reliability

ON Semiconductor is a trusted name in the industry, ensuring that each NJVMJD253T4G transistor is manufactured to the highest standards of quality and reliability. This commitment to excellence guarantees that your circuits will perform consistently over the long term, minimizing downtime and maintenance costs.

Ordering Information

The NJVMJD253T4G is available for order now. For detailed specifications, pricing, and delivery options, please visit the ON Semiconductor website or contact an authorized distributor. Equip your electronic designs with the power and precision of the NJVMJD253T4G for unparalleled performance and efficiency.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5037 $57.9255
280+ $0.4134 $115.7520
435+ $0.4005 $174.2175
600+ $0.3875 $232.5000
775+ $0.3746 $290.3150
1,035+ $0.3359 $347.6565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,800 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess