EN
  • EN
  • DE

LNK306

Part No LNK306
Manufacturer Power Integrations
Description Lowest Component Count, Energy-Efficient Off-Line Switcher IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Power Integrations
Win Source Part Number 1202645-LNK306
Manufacturer Homepage www.powerint.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian LNK306 CAD Model

Description

The LNK306 is a LinkSwitch-TN series AC-DC converter IC from Power Integrations. It is designed for offline switching applications, offering a simple and efficient solution for low power non-isolated power supplies. This IC integrates a 700 V power MOSFET, oscillator, simple on/off control scheme, a high-voltage switched current source, frequency jittering, cycle-by-cycle current limit, and thermal shutdown circuitry onto a monolithic IC.

Applications:

  • Appliances: Specifically, it is often used in appliance power supplies.
  • Metering: Commonly found in the power supplies of electricity meters.
  • LED Drivers: Suitable for driving low-power LEDs.
  • Industrial Controls: Used in auxiliary power supplies for industrial control systems.

Features:

  • Integrated 700 V Power MOSFET: Simplifies design and reduces component count.
  • Self-Biased Supply: Eliminates the need for an external bias winding.
  • Frequency Jittering: Reduces EMI emissions, simplifying compliance with regulatory standards.
  • On/Off Control: Provides simple and efficient regulation.
  • Auto-Restart Protection: Protects against short-circuit and open-loop fault conditions.
  • Hysteresis Thermal Shutdown: Protects the device from overheating.
  • Meets High Voltage Creepage Requirements: Enhances safety in high-voltage applications.

Benefits:

  • Cost-Effective: Reduces overall system cost due to integrated components and simplified design.
  • Energy Efficient: Improves energy efficiency with low standby power consumption.
  • Reliable: Robust protection features ensure reliable operation in various conditions.
  • Compact Design: Smaller footprint compared to discrete solutions.
  • Simplified Design: Easy to design with, reducing time to market.

Additional Details:

The LNK306 typically operates in a discontinuous conduction mode (DCM). It has built-in features to minimize audible noise and optimize efficiency. The device's internal current limit and thermal shutdown functions provide comprehensive protection against overload and over-temperature conditions. It's available in a variety of packages, including DIP and SMD options, providing flexibility in board layout and manufacturing. The specific LNK306 variant (e.g., LNK306DN, LNK306GN) determines the available output power and package type. Refer to the Power Integrations datasheet for detailed electrical characteristics, application circuit examples, and layout recommendations.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7531 $233.4610
400+ $0.7277 $291.0800
535+ $0.6526 $349.1410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess