EN
  • EN
  • DE
  • IT

LYT2005E

Part No LYT2005E
Manufacturer Power Integrations
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Features Converter Offline Flyback Topology 85kHz SO-8C
Manufacturer Power Integrations
Series LYTSwitch™-2
Package Tube
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width), 7 Leads
Case / Package SO-8C
Family Name LYT2005
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 48
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880439-LYT2005E
Ultra Librarian 3D Model Ultra Librarian LYT2005E CAD Model

Description

The LYT2005E is a converter offline flyback topology 85kHz SO-8C from Power Integrations.

  • Topology: Converter Offline Flyback
  • Frequency: 85kHz
  • Package / Case: SO-8C
  • Supply Voltage: -
  • Operating Temperature: -40°C ~ 150°C (TJ)
  • Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads
  • Popularity: Medium

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP / Converter Offline Flyback Topology 67kHz 8-MDIP
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.4602
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8SOIC / Converter Offline Flyback Topology 8-SOIC
Lowest to $0.7969
Sanken
AC/DC CONVERTER IC (INTEGRATED M
Need more? Email Us
Sanken
IC OFFLINE SWITCH TO3PF / Converter Offline Topology
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $1.1536
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $1.0724
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 6TSOP
Lowest to $0.5764
Microchip Technology
IC OFFLINE SWITCH 14CERDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess