EN
  • EN
  • DE
  • IT

PFS7539H

Part No PFS7539H
Manufacturer Power Integrations
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR CCM 123KHZ 16ESIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr Power Integrations
Series HiperPFS™
Package Tube
Product Status Active
Mode Continuous Conduction (CCM)
Frequency - Switching 22kHz ~ 123kHz
Voltage - Supply 10.2V ~ 15V
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Through Hole
Package / Case 16-SSIP, 13 Leads, Exposed Pad, Formed Leads
Supplier Device Package eSIP-16D
Base Product Number PFS7539
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372629-PFS7539H
Ultra Librarian 3D Model Ultra Librarian PFS7539H CAD Model

Description

The PFS7539H is a power factor correction (PFC) integrated circuit (IC) manufactured by Power Integrations.

  • Series: HiperPFS™
  • Mounting: Through-Hole
  • Temperature Range: -40°C to 150°C
  • Voltage Supply Range: 10.2V to 15V
  • Switching Frequency: 22kHz to 123kHz
  • Operating Mode: Continuous Conduction Mode (CCM)
  • Status: Active

You May Also Be Interested in

Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9694
ON Semiconductor
HIGH-VOLTAGE, MULTIMODE POWER FA
Lowest to $1.0183
Renesas Electronics America
POWER FACTOR CORRECTION / PFC IC
Need more? Email Us
Texas Instruments
IC PFC CTRLR TRANSITION SOT23-6 / PFC IC Discontinuous (Transition) SOT-23-6
Lowest to $0.2161
Texas Instruments
IC PFC CTR AV CURR 200KHZ 16DIP
Lowest to $5.1884
Texas Instruments
IC PFC CTRLR AVER 220KHZ 16TSSOP
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CCFF/CRM 10SOIC
Lowest to $6.9376
Infineon Technologies
IC PFC CTR AV CURR 200KHZ 20DIP
Lowest to $6.5194
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.3186 $56.8674
22+ $5.1845 $114.0590
34+ $5.0225 $170.7650
47+ $4.8605 $228.4435
60+ $4.6985 $281.9100
80+ $4.2124 $336.9920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,913 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess