Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Power Integrations
Packaging Tube/Rail
Status Obsolete(EOL)
Output Isolation Isolated
Topology Half-Bridge
Voltage - Start Up 9.1V
Supply Voltage - Operating 8.1 V to 15 V
Duty Cycle 50%
Frequency - Switching 50kHz to 300kHz
Power (Watts) 600W
Fault Protection Current Limiting, Over Load, Over Voltage
Control Features EN
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 24-PDIP
Mounting Through Hole
Win Source Part Number 1089381-PLC810PG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PLC810PG
Introduction Date February 03, 2009
ECCN EAR99
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PLC810PG CAD Model

Description

The Power Integrations half-bridge topology integrated circuit is designed to offer an output isolation that is isolated and a power of 600W.

  • Voltage Start-Up: 9.1V
  • Duty Cycle: 50%
  • Frequency Range: 50kHz to 300kHz
  • Fault Protection: Current limiting, over load, and over voltage
  • Mounting: Through-Hole
  • Temperature Range: -40°C to 125°C (TJ)
  • Package: 24-PDIP
  • Popularity: High
  • Introduction Date: February 03, 2009
  • Estimated EOL Date: 2022
  • ECCN: EAR99

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $3.2843
ECAD model for NCP10672BD100R2G
Texas Instruments
Economy Primary Side Controller
Need more? Email Us
ECAD model for UCC3809P-2G4
ON Semiconductor
Green Mode Fairchild Power Switch (FPS) | IC SWIT PWM GREEN UVLO HV 7DIP
Need more? Email Us
ECAD model for FSD210B
Texas Instruments
Phase Shift Resonant Controller
Need more? Email Us
ECAD model for UC2875QP
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $26.5910
ECAD model for VIPER114HSTR
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $4.8896
ECAD model for NCP1340B8D1R2G
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.4495
ECAD model for VIPER115LSTR
Linear Technology
High Speed Current Mode Pulse Width Modulators
Need more? Email Us
ECAD model for LT1244CN8
Infineon Technologies
IC OFFLINE SW HALF-BRDG 16DSO / Converter Offline Half-Bridge Topology 100kHz ~ 600kHz PG-DSO-16
Lowest to $7.5603
ECAD model for IDP2303AXUMA1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $3.0128 $66.2816
53+ $2.4721 $131.0213
82+ $2.3944 $196.3408
112+ $2.3168 $259.4816
145+ $2.2406 $324.8870
194+ $2.0089 $389.7266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,700 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention