EN
  • EN
  • DE

PV3201Q-ES-000-X

Part No PV3201Q-ES-000-X
Manufacturer Power Integrations
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086368-PV3201Q-ES-000-X
Categories OEM Parts(O-R)
Manufacturer Power Integrations
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PV3201Q-ES-000-X CAD Model

Description

The PV3201Q-ES-000-X is a high-voltage, single-chip motor driver IC from Power Integrations' BridgeSwitch family. It's designed for use in high-efficiency, high-voltage BLDC (Brushless DC) motor drive applications. This IC integrates a high-voltage half-bridge power stage with a sophisticated motor control engine, enabling efficient and reliable motor operation.

Applications:

  • Refrigeration compressors
  • Circulating pumps
  • Fans
  • Appliances (e.g., washing machines, dishwashers)
  • Industrial motor drives

Features:

  • Integrated Half-Bridge Power Stage: Incorporates high-voltage MOSFETs for efficient power conversion.
  • Motor Control Engine: Advanced algorithms for sinusoidal and trapezoidal motor control.
  • High Voltage Capability: Designed to operate with high DC bus voltages, suitable for various applications.
  • Built-in Protection Features: Over-voltage, over-current, and over-temperature protection to ensure reliable operation.
  • Single-Chip Solution: Reduces component count and simplifies system design.
  • Optimized for BLDC Motors: Specifically designed for efficient control of BLDC motors.
  • Enhanced Thermal Performance: Package designed for efficient heat dissipation.

Benefits:

  • High Efficiency: Minimizes power losses and reduces energy consumption.
  • Reduced System Cost: Integrated solution lowers component count and simplifies design.
  • Improved Reliability: Comprehensive protection features ensure robust operation.
  • Simplified Design: Easy to implement motor control solutions.
  • Compact Solution: Reduces the overall size of the motor drive system.
  • Precise Motor Control: Enables accurate and responsive motor control.

Additional Details:

The PV3201Q-ES-000-X offers configurable settings for motor control parameters, allowing optimization for specific motor characteristics and application requirements. It supports various communication interfaces for integration with external control systems. Its design emphasizes low EMI (Electromagnetic Interference) to minimize noise in sensitive applications. The device is RoHS compliant, adhering to environmental regulations.

This BridgeSwitch IC facilitates the design of energy-efficient and reliable motor drives for a wide range of applications. Its integrated features and protection mechanisms contribute to a robust and cost-effective solution. Furthermore, the single-chip design reduces the bill of materials and PCB size, leading to a smaller and more efficient overall system.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Fairchild/ON Semiconductor
Need more? Email Us
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,385 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess