The SC1097D1-TL is a highly integrated offline switcher IC from Power Integrations, designed for compact and efficient power supplies. It incorporates a primary side regulation (PSR) controller and a high-voltage power MOSFET, enabling simpler and smaller power supply designs without the need for optocouplers.
Applications
- Adapters for mobile devices
- Chargers for cordless phones and power tools
- Standby power supplies for TVs and appliances
- LED lighting power supplies
Features
- Primary-Side Regulation (PSR) eliminates optocoupler for lower cost and component count
- Integrated 725 V MOSFET for high reliability and ruggedness
- No-load power consumption < 30 mW at 230 VAC
- Frequency jittering reduces EMI (Electromagnetic Interference)
- Hysteresis thermal shutdown protection
- Overvoltage and undervoltage protection
- Short-circuit protection with auto-restart
- Accurate constant voltage (CV) and constant current (CC) regulation
Benefits
- Reduces overall system cost by eliminating the optocoupler and reducing component count.
- Simplifies power supply design due to high integration and PSR control.
- Enables compact and lightweight power supplies.
- Meets stringent energy efficiency standards with ultra-low no-load power consumption.
- Enhances system reliability with integrated protection features.
- Minimizes EMI noise for improved system performance.
Additional Details
The SC1097D1-TL utilizes Power Integrations' innovative FluxLink™ technology for accurate secondary-side control without an optocoupler. It operates in continuous conduction mode (CCM) to achieve high efficiency and low EMI. The device incorporates a comprehensive set of protection features, including overvoltage protection (OVP), undervoltage protection (UVP), short-circuit protection (SCP), and over-temperature protection (OTP). The frequency jittering feature significantly reduces EMI emissions, simplifying compliance with regulatory standards. The integrated 725 V MOSFET provides excellent ruggedness and reliability, making the SC1097D1-TL suitable for demanding applications. The accurate CV/CC regulation ensures stable output voltage and current, even under varying load conditions. The device is available in a compact SO-7 package. External components, such as input and output capacitors and a transformer, are required for complete power supply implementation. The SC1097D1-TL is a robust and cost-effective solution for a wide range of low-power applications.