EN
  • EN
  • DE

SC1162K2-TL

Part No SC1162K2-TL
Manufacturer Power Integrations
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 960415-SC1162K2-TL
Categories OEM Parts( S )
Manufacturer Power Integrations
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC1162K2-TL CAD Model

Description

The SC1162K2-TL is a highly integrated offline switcher IC from Power Integrations, designed for efficient and compact power supplies. It incorporates a host of features to simplify design and reduce component count in various power conversion applications. This IC offers a cost-effective solution for creating robust and reliable power supplies.

Applications:

  • Power adapters for mobile devices and appliances
  • Standby power supplies for consumer electronics
  • Auxiliary power supplies in industrial equipment
  • LED lighting power supplies
  • Chargers for various electronic devices

Features:

  • Integrated 725 V MOSFET: Simplifies design and reduces external component count.
  • EcoSmart™ Energy Efficiency: Enables designs to easily meet global energy efficiency standards.
  • Frequency Jittering: Reduces EMI emissions.
  • Hysteretic Thermal Shutdown: Provides robust over-temperature protection.
  • Auto-Restart Protection: Protects against overload and short-circuit conditions.
  • Overvoltage Protection (OVP): Safeguards the power supply and load against excessive voltage.
  • Overload Power Limiting: Ensures stable operation under overload conditions.

Benefits:

  • High Efficiency: Reduces energy consumption and operating costs.
  • Compact Design: Allows for smaller and lighter power supply designs.
  • Simplified Design: Minimizes external component count and reduces design complexity.
  • Enhanced Reliability: Robust protection features ensure reliable operation.
  • Cost-Effective Solution: Provides a balance of performance and cost.

Additional Details:

The SC1162K2-TL operates in a discontinuous conduction mode (DCM), which helps to minimize switching losses and improve efficiency. It also features accurate current limiting, which protects the power supply against overcurrent conditions. The integrated MOSFET is optimized for high-voltage operation and low on-resistance, contributing to the overall efficiency of the power supply. The device is available in a compact package, making it suitable for space-constrained applications. The built-in frequency jittering significantly reduces EMI, simplifying compliance with regulatory standards.

You May Also Be Interested in

Schneider Electric
Proximity Sensor Ultrasonic
Need more? Email Us
Shikues
Lowest to $0.0318
Shikues
Need more? Email Us
STMicroelectronics
Lowest to $0.8640
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
Vishay
TRIMMER 100OHM 0.125W J LEAD TOP / 100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4375 $51.1875
50+ $2.0000 $100.0000
78+ $1.9375 $151.1250
107+ $1.8750 $200.6250
138+ $1.8125 $250.1250
185+ $1.6250 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess