EN
  • EN
  • DE

TFS758HG

Part No TFS758HG
Manufacturer Power Integrations
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC PWR SUPPLY CTLR 236W ESIP-16
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Power Integrations
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 530V, 725V
Topology Flyback, Forward
Voltage - Start Up 12.1V
Supply Voltage - Operating 11.1 V to 13.4 V
Duty Cycle 70%
Frequency - Switching 66kHz
Power (Watts) 236W
Fault Protection Current Limiting, Over Temperature, Over Voltage, Short Circuit
Control Features EN
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 16-eSIPB
Mounting Through Hole
Win Source Part Number 1106860-TFS758HG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TFS758HG CAD Model

Description

The Power Integrations TFS758HG is an isolated flyback and forward topology integrated circuit.

  • Power Rating: 236W
  • Voltage Breakdown: 530V, 725V
  • Duty Cycle: 70%
  • Frequency Switching: 66kHz
  • Fault Protection: current limiting, over temperature, over voltage, and short circuit
  • Mounting Type: through hole
  • Output Isolation: Yes
  • Internal Switch: Yes
  • Voltage Start-Up: 12.1V
  • Control: EN
  • Popularity: Medium (61 pct)
  • Supply and Demand: limited
  • Operating Temperature: -40°C to 150°C (TJ)
  • Package: 16-eSIPB

You May Also Be Interested in

HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $4.6568
Developer Microelectronics
Converter Offline Flyback Topology 60kHz~70kHz SOT-23-6
Lowest to $0.0763
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 60kHz~70kHz DIP-8
Lowest to $0.2933
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $3.8121
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.6986
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.3822
Chipown
Converter Offline 40kHz~50kHz SOP-8
Lowest to $0.2329
Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess