EN
  • EN
  • DE
  • IT

TOP242YN

Part No TOP242YN
Manufacturer Power Integrations
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWIT UVLO HV TO220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Power Integrations
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Duty Cycle 66.5%
Frequency - Switching 66kHz to 132kHz
Power (Watts) 22W
Fault Protection Current Limiting, Over Temperature, Over Voltage
Control Features Frequency Control
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package TO-220-7C
Mounting Through Hole
Win Source Part Number 033367-TOP242YN
Family Name TOP242
Introduction Date August 20, 2001
ECCN EAR99
Country of Origin China
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TOP242YN CAD Model

Description

The Power Integrations TOP242YN is a flyback topology integrated circuit.

  • Output Isolation: isolated
  • Internal Switch: internal switch
  • Voltage Breakdown: 700V
  • Duty Cycle: 66.5%
  • Fault Protection: current limiting, over temperature, and over voltage
  • Frequency Switching Range: 66kHz to 132kHz
  • Power Rating: 22W
  • Package: TO-220-7C package
  • Operating Temperature Range: -40°C to 150°C (TJ)
  • Supply and Demand Status: balanced

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.8637
ON Semiconductor
IC OFFLINE SWITCH FLYBACK SOT223
Lowest to $5.6478
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.7244
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $0.8738
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH SOT26
Lowest to $2.7464
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $1.0724
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Need more? Email Us
Sanken
IC OFFLINE SWITCH TO3PF / Converter Offline Topology
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6465 $58.3440
38+ $2.9920 $113.6960
58+ $2.8986 $168.1188
80+ $2.8050 $224.4000
104+ $2.7115 $281.9960
139+ $2.4311 $337.9229
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess